GE Lighting OPEN CORE AND COIL HID BALLAST GEP175TRIAC3-5

Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 1.95/0.85/0.68 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 215 W INPUT POWER M137/M152 ANSI CODE CAPACITANCE 24 MICROFARAD PACKAGING QUANTITY 6
Datasheet
Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 1.95/0.85/0.68 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 215 W INPUT POWER M137/M152 ANSI CODE CAPACITANCE 24 MICROFARAD PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPEN CORE AND COIL HID BALLAST - GEP175TRIAC3-5 - GE Lighting
Cleveland, OH, USA
OPEN CORE AND COIL HID BALLAST
GEP175TRIAC3-5
OPEN CORE AND COIL HID BALLAST GEP175TRIAC3-5
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 1.95/0.85/0.68 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 215 W INPUT POWER M137/M152 ANSI CODE CAPACITANCE 24 MICROFARAD PACKAGING QUANTITY 6
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 1.95/0.85/0.68 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 215 W INPUT POWER
  • M137/M152 ANSI CODE
  • CAPACITANCE 24 MICROFARAD
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP175TRIAC3-5
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Lumatek Fuse Cover - LKFUSECV - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Electronic Ballast - GE432-MVPS-N - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Start Method Programmed
View Details