GE Lighting Datasheets for UV Lamps
UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum.
UV Lamps: Learn more
| Product Name | Notes |
|---|---|
| 12 INCH NOMINAL LENGTH 8 W WATTAGE T5 LAMP TYPE 7500 LIFE IN HOUR G5 MINIATURE 2-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 2.3 W... | |
| 13 INCH NOMINAL LENGTH 16 W WATTAGE T5 LAMP TYPE 8000 LIFE IN HOUR G10Q 4 PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 3.4 W... | |
| 18 INCH NOMINAL LENGTH 15 W WATTAGE T8 LAMP TYPE 7500 LIFE IN HOUR G13 MEDIUM 2-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 4.8 W... | |
| 18 INCH NOMINAL LENGTH 25 W WATTAGE T8 LAMP TYPE 7500 LIFE IN HOUR G13 MEDIUM 2-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 6.9 W... | |
| 22 INCH NOMINAL LENGTH 25 W WATTAGE T5 LAMP TYPE 8000 LIFE IN HOUR G10Q 4 PIN LAMP BASE BULB MATERIAL SODA LIME GLASS PACKAGING QUANTITY 24 | |
| 24 INCH NOMINAL LENGTH 20 W WATTAGE T10 LAMP TYPE 8000 LIFE IN HOUR MEDIUM BI-PIN, G13 LAMP BASE PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS COLOR CLEAR... | |
| 34 INCH NOMINAL LENGTH 39 W WATTAGE T5 LAMP TYPE 9000 LIFE IN HOUR G10Q 4-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 12 W | |
| 36 INCH NOMINAL LENGTH 30 W WATTAGE T8 LAMP TYPE 7500 LIFE IN HOUR G13 MEDIUM 2-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 12.4 W... | |
| 36 INCH NOMINAL LENGTH 39 W WATTAGE T5 LAMP TYPE 9000 LIFE IN HOUR FA8 LAMP BASE UVC OUTPUT POWER 12 W PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL UV TRANSMITTING... | |
| 36 INCH NOMINAL LENGTH 55 W WATTAGE T8 LAMP TYPE 8000 LIFE IN HOUR MEDIUM BI-PIN, G13 LAMP BASE UVC OUTPUT POWER 18 W PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL... | |
| 48 INCH NOMINAL LENGTH 36 W WATTAGE T8 LAMP TYPE 8000 LIFE IN HOUR G13 MEDIUM 2-PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 14.6 W... | |
| 6 INCH NOMINAL LENGTH 4 W WATTAGE T5 LAMP TYPE 6000 LIFE IN HOUR MINIATURE 2-PIN, G5 LAMP BASE UVC OUTPUT POWER 0.9 W PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL... | |
| 64 INCH NOMINAL LENGTH 65 W WATTAGE T5 LAMP TYPE 9000 LIFE IN HOUR FA8 1 PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 22 W... | |
| 64 INCH NOMINAL LENGTH 65 W WATTAGE T5 LAMP TYPE 9000 LIFE IN HOUR G10Q 4 PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 25 W... | |
| 8 INCH NOMINAL LENGTH 6 W WATTAGE T5 LAMP TYPE 6000 LIFE IN HOUR MINIATURE 2-PIN, G5 LAMP BASE UVC OUTPUT POWER 1.7 W PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL... | |
| 9 INCH NOMINAL LENGTH 11 W WATTAGE T5 LAMP TYPE 8000 LIFE IN HOUR G5 MINIATURE 2 PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT POWER 2.2... | |
| PREHEAT TYPE 14 INCH NOMINAL LENGTH 10 W WATTAGE T8 LAMP TYPE 6000 LIFE IN HOUR G13 MEDIUM 2 PIN LAMP BASE BULB MATERIAL CLEAR UV TRANSMITTING GLASS UVC OUTPUT... |