GE Lighting Fluorescent Electronic Ballast GE232MAXPL/ULTRA

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.11/0.19/0.24/0.42 AMPERE INPUT CURRENT PARALLEL WIRING 30/48 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95/0.98/0.99 POWER FACTOR 0.78/0.96 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.11/0.19/0.24/0.42 AMPERE INPUT CURRENT PARALLEL WIRING 30/48 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95/0.98/0.99 POWER FACTOR 0.78/0.96 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232MAXPL/ULTRA - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232MAXPL/ULTRA
Fluorescent Electronic Ballast GE232MAXPL/ULTRA
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL (CANADA AND US), CUL, FCC APPROVAL 2 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.11/0.19/0.24/0.42 AMPERE INPUT CURRENT PARALLEL WIRING 30/48 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.95/0.98/0.99 POWER FACTOR 0.78/0.96 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD FCC
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL (CANADA AND US), CUL, FCC APPROVAL
  • 2 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.11/0.19/0.24/0.42 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 30/48 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95/0.98/0.99 POWER FACTOR
  • 0.78/0.96 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXPL/ULTRA
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL (Canada and US), CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Open Core and Coil HID Ballast - BMHH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details