GE Lighting Fluorescent Electronic Ballast GELD60DMV12PUS-120

Description
7.8 INCH L X 1.73 INCH W X 1.57 INCH H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 5000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 12.3 VDC OUTPUT POWER 0 TO 67.5 W
Datasheet
Description
7.8 INCH L X 1.73 INCH W X 1.57 INCH H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 5000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 12.3 VDC OUTPUT POWER 0 TO 67.5 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GELD60DMV12PUS-120 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GELD60DMV12PUS-120
Fluorescent Electronic Ballast GELD60DMV12PUS-120
7.8 INCH L X 1.73 INCH W X 1.57 INCH H SIZE 50/60 HZ FREQUENCY RATING 120 TO 277 V INPUT VOLTAGE 5000 MILLIAMPERE OUTPUT CURRENT OUTPUT VOLTAGE RATING 12.3 VDC OUTPUT POWER 0 TO 67.5 W
  • 7.8 INCH L X 1.73 INCH W X 1.57 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 120 TO 277 V INPUT VOLTAGE
  • 5000 MILLIAMPERE OUTPUT CURRENT
  • OUTPUT VOLTAGE RATING 12.3 VDC
  • OUTPUT POWER 0 TO 67.5 W
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GELD60DMV12PUS-120
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Dimming Ballast - EC3DT4MWKU1S - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
~150w METAL HALIDE 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
View Details
Compact Fluorescent Electronic Ballast - GEC213-MVPS-BES - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type CFL Lamp
View Details