GE Lighting HID Electronic Ballast GEMH70-MSF-120

Description
LOW FREQUENCY TYPE 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.68 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
LOW FREQUENCY TYPE 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.68 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH70-MSF-120 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH70-MSF-120
HID Electronic Ballast GEMH70-MSF-120
LOW FREQUENCY TYPE 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.68 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/M143/M139/C143/C 139 ANSI CODE 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • LOW FREQUENCY TYPE
  • 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 8 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 0.68 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 77 W POWER RATING
  • CERAMIC/QUARTZ METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • M98/M143/M139/C143/C139 ANSI CODE
  • 0.99 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH70-MSF-120
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Dimming Ballast - H3DT817GU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
200w HP SODIUM 480v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 480V
View Details
Fluorescent Electronic Dimming Ballast - GE228MVPS-S35-277 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
View Details