GE Lighting Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| ELECTRONIC TYPE 2.1 INCH L X 1.3 INCH W X 0.79 INCH H SIZE 75 W POWER RATING SILVER ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2... | |
| ELECTRONIC TYPE 2.1 INCH L X 1.3 INCH W X 0.79 INCH H SIZE PLASTIC ENCLOSURE MATERIAL 75 W POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 24 VAC... | |
| ELECTRONIC TYPE 2.52 INCH L X 1.34 INCH W X 0.83 INCH H SIZE 75 W POWER RATING 277 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING... | |
| ELECTRONIC TYPE 3.15 INCH L X 1.35 INCH W X 0.95 INCH H SIZE PLASTIC ENCLOSURE MATERIAL 105 W POWER RATING SILVER ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 VAC... | |
| ELECTRONIC TYPE 4.33 INCH L X 1.57 INCH W X 1.24 INCH H SIZE 200 W POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2... | |
| ELECTRONIC TYPE 6.02 INCH L X 1.54 INCH W X 1.12 INCH H SIZE 300 W POWER RATING 120 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING... | |
| ELECTRONIC TYPE 6.5 INCH L X 1.7 INCH W X 1.42 INCH H SIZE 60 W POWER RATING 120 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING... | |
| ELECTRONIC TYPE 9.35 INCH L X 1.82 INCH W X 1.4 INCH H SIZE 300 W POWER RATING 120 V PRIMARY VOLTAGE 24 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING... |