GE Lighting Fluorescent Electronic Ballast GE432MAXP-N+

Description
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.42/0.2/0.52/0.24 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 50/51/62 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.93/0.94 POWER FACTOR 1.01/1.02/1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.42/0.2/0.52/0.24 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 50/51/62 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.93/0.94 POWER FACTOR 1.01/1.02/1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE432MAXP-N+ - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE432MAXP-N+
Fluorescent Electronic Ballast GE432MAXP-N+
HIGH FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 24 PERCENT MAX. THD UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE 17/25/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.42/0.2/0.52/0.24 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 50/51/62 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.93/0.94 POWER FACTOR 1.01/1.02/1 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • HIGH FREQUENCY TYPE
  • 9.5 INCH L X 2.38 INCH W X 1.55 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 24 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8, FE15T8 LAMP TYPE
  • 17/25/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.42/0.2/0.52/0.24 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 50/51/62 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.93/0.94 POWER FACTOR
  • 1.01/1.02/1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXP-N+
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Ballast - QTP-2X59T8/UNV-ISN-SC/49598 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T8
View Details
Ballasts - SKEU542HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballast for 3 or 4 F54/HO 120-277V WITH LEAD WIRES- SUPERIOR LIFE® - 70194 - Premium Quality Lighting
Specs
Lamp Type T5
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 54 watts
View Details