GE Lighting Fluorescent Electronic Dimming Ballast GE432MVPS-N-V03W

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.79/0.34 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 94/92 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 0.9 BALLAST FACTOR RIGHT/LEFT EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 5 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.79/0.34 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 94/92 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 0.9 BALLAST FACTOR RIGHT/LEFT EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 5 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE432MVPS-N-V03W - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE432MVPS-N-V03W
Fluorescent Electronic Dimming Ballast GE432MVPS-N-V03W
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 60 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 3 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.79/0.34 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 94/92 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99 POWER FACTOR 0.9 BALLAST FACTOR RIGHT/LEFT EXIT LEAD CONFIGURATION 100 TO 3 PERCENT DIMMING ROHS COMPLIANT CREST FACTOR 1.7 REMOTE MOUNTING DISTANCE TO LAMP 5 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 60 DEG C MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 3 LAMP(S)
  • F32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.79/0.34 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 94/92 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99 POWER FACTOR
  • 0.9 BALLAST FACTOR
  • RIGHT/LEFT EXIT LEAD CONFIGURATION
  • 100 TO 3 PERCENT DIMMING
  • ROHS COMPLIANT
  • CREST FACTOR 1.7
  • REMOTE MOUNTING DISTANCE TO LAMP 5 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MVPS-N-V03W
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
BALLAST KIT MH50 120/277 - 81982 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Open Core and Coil HID Ballast - BMHH70QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details