Baumer Ltd. Temperature System with Field Housing TE1

Description
The TE1 Pt100 temperature measurement system has a stainless steel field housing in excellent finish. The system complies standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tips ensures accurate measurements. Standard DIN A or B, single or double elements connected via 2-, 3- or 4 wires can be supplied according to customers wishes. The surface mounted sensor is used in processes where media contact is unwanted. The sensor tip is spring loaded ensuring a tight connection with the weld-in sleeve, mounted flush in the tank wall.
Description
The TE1 Pt100 temperature measurement system has a stainless steel field housing in excellent finish. The system complies standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tips ensures accurate measurements. Standard DIN A or B, single or double elements connected via 2-, 3- or 4 wires can be supplied according to customers wishes. The surface mounted sensor is used in processes where media contact is unwanted. The sensor tip is spring loaded ensuring a tight connection with the weld-in sleeve, mounted flush in the tank wall.

Suppliers

Company
Product
Description
Supplier Links
Temperature System with Field Housing - TE1 - Baumer Ltd.
Southington, CT, USA
Temperature System with Field Housing
TE1
Temperature System with Field Housing TE1
The TE1 Pt100 temperature measurement system has a stainless steel field housing in excellent finish. The system complies standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tips ensures accurate measurements. Standard DIN A or B, single or double elements connected via 2-, 3- or 4 wires can be supplied according to customers wishes. The surface mounted sensor is used in processes where media contact is unwanted. The sensor tip is spring loaded ensuring a tight connection with the weld-in sleeve, mounted flush in the tank wall.

The TE1 Pt100 temperature measurement system has a stainless steel field housing in excellent finish.

The system complies standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tips ensures accurate measurements. Standard DIN A or B, single or double elements connected via 2-, 3- or 4 wires can be supplied according to customers wishes.

The surface mounted sensor is used in processes where media contact is unwanted. The sensor tip is spring loaded ensuring a tight connection with the weld-in sleeve, mounted flush in the tank wall.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number TE1
Product Name Temperature System with Field Housing
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Element -  - Pyromation
Pyromation
Specs
Operating Temperature ? to 400 F (? to 204 C)
Accuracy 0.1000 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Sensors - 1741661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -328 to ? F (-200 to ? C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
Pt1000 class F0.3 up to 600 °C, with ESD-optimized design - P1K0.202.6W.B.007 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details