Baumer Ltd. Temperature Sensors TE2

Description
The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug. All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output. The system complies with standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tip ensures accurate measurements. DIN A or B, single or double elements. The M12 process connection can be supplied with a PEEK cone for tightening (chuck cone). The FDA-approved PEEK material has very unique characteristica, such as high elasticity, non-floating and extremely resistant against abrasive and corrosive media. That makes it ideal for hygienic process applications.
Description
The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug. All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output. The system complies with standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tip ensures accurate measurements. DIN A or B, single or double elements. The M12 process connection can be supplied with a PEEK cone for tightening (chuck cone). The FDA-approved PEEK material has very unique characteristica, such as high elasticity, non-floating and extremely resistant against abrasive and corrosive media. That makes it ideal for hygienic process applications.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - TE2 - Baumer Ltd.
Southington, CT, USA
Temperature Sensors
TE2
Temperature Sensors TE2
The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug. All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output. The system complies with standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness. Fast response sensor tip ensures accurate measurements. DIN A or B, single or double elements. The M12 process connection can be supplied with a PEEK cone for tightening (chuck cone). The FDA-approved PEEK material has very unique characteristica, such as high elasticity, non-floating and extremely resistant against abrasive and corrosive media. That makes it ideal for hygienic process applications.

The TE2 Pt100 temperature sensor system has a stainless steel case with a build-in plug.

All models can be supplied with an integrated, configurable temperature transmitter with 4...20 mA output.

The system complies with standard industrial process connections as well as hygienic connections with high cleanability and bacteria tightness.

Fast response sensor tip ensures accurate measurements. DIN A or B, single or double elements.

The M12 process connection can be supplied with a PEEK cone for tightening (chuck cone). The FDA-approved PEEK material has very unique characteristica, such as high elasticity, non-floating and extremely resistant against abrasive and corrosive media. That makes it ideal for hygienic process applications.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number TE2
Product Name Temperature Sensors
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensors - 2842380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -103 to 482 F (-75 to 250 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD Sensor Elements - NB-PTCO-024 - TE Connectivity
Specs
Operating Temperature 1112 F (600 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers