"Pressure Sensor 0.51PSI (3.49kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 0.25 V ~ 4 V Module"
SENSOR 0.51PSID 0.2 4V MODULE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 1649-1031-ND | SDP2108-R |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |