Sensirion Digital Differential Pressure Sensor SDP800

Description
Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential pressure sensors are based on the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The sensors of the SDP800 series can easily be integrated due to their proven form factor. This next-generation sensor chip offers extended functionality, smart averaging functions and multiple measurement modes. Like all Sensirion differential pressure sensors, those from the SDP800 series are characterized by their outstanding accuracy and long-term stability, together with no zero-point drift. Different Configurations Manifold or tube connection 125 Pa or 500 Pa Digital (I2C) or analog output The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple measurement modes (triggered / continuous mode) and smart averaging functions. The version with analog ratiometric voltage output is configurable to either linear or square root by a separate pin. While the SDP80x is intended for a direct threaded connection to a pressure manifold via O-ring sealing, the SDP81x is designed for a tube connection. Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The differential pressure is measured by a thermal sensor element using the flow-through principle. Thanks to this, Sensirion’s CMOSens® differential pressure sensors outperform traditional piezo-resistive membrane sensors in terms of sensitivity at low differential pressures, offset drift and hysteresis as well as position sensitivity, shock resistance and temperature variations.
Datasheet
Description
Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential pressure sensors are based on the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The sensors of the SDP800 series can easily be integrated due to their proven form factor. This next-generation sensor chip offers extended functionality, smart averaging functions and multiple measurement modes. Like all Sensirion differential pressure sensors, those from the SDP800 series are characterized by their outstanding accuracy and long-term stability, together with no zero-point drift. Different Configurations Manifold or tube connection 125 Pa or 500 Pa Digital (I2C) or analog output The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple measurement modes (triggered / continuous mode) and smart averaging functions. The version with analog ratiometric voltage output is configurable to either linear or square root by a separate pin. While the SDP80x is intended for a direct threaded connection to a pressure manifold via O-ring sealing, the SDP81x is designed for a tube connection. Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The differential pressure is measured by a thermal sensor element using the flow-through principle. Thanks to this, Sensirion’s CMOSens® differential pressure sensors outperform traditional piezo-resistive membrane sensors in terms of sensitivity at low differential pressures, offset drift and hysteresis as well as position sensitivity, shock resistance and temperature variations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Differential Pressure Sensor - SDP800 - Sensirion
Stäfa, Switzerland
Digital Differential Pressure Sensor
SDP800
Digital Differential Pressure Sensor SDP800
Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential pressure sensors are based on the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The sensors of the SDP800 series can easily be integrated due to their proven form factor. This next-generation sensor chip offers extended functionality, smart averaging functions and multiple measurement modes. Like all Sensirion differential pressure sensors, those from the SDP800 series are characterized by their outstanding accuracy and long-term stability, together with no zero-point drift. Different Configurations Manifold or tube connection 125 Pa or 500 Pa Digital (I2C) or analog output The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple measurement modes (triggered / continuous mode) and smart averaging functions. The version with analog ratiometric voltage output is configurable to either linear or square root by a separate pin. While the SDP80x is intended for a direct threaded connection to a pressure manifold via O-ring sealing, the SDP81x is designed for a tube connection. Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The differential pressure is measured by a thermal sensor element using the flow-through principle. Thanks to this, Sensirion’s CMOSens® differential pressure sensors outperform traditional piezo-resistive membrane sensors in terms of sensitivity at low differential pressures, offset drift and hysteresis as well as position sensitivity, shock resistance and temperature variations.

Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring.

The SDP800 differential pressure sensors are based on the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The sensors of the SDP800 series can easily be integrated due to their proven form factor. This next-generation sensor chip offers extended functionality, smart averaging functions and multiple measurement modes. Like all Sensirion differential pressure sensors, those from the SDP800 series are characterized by their outstanding accuracy and long-term stability, together with no zero-point drift.

Different Configurations

  • Manifold or tube connection
  • 125 Pa or 500 Pa
  • Digital (I2C) or analog output

The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple measurement modes (triggered / continuous mode) and smart averaging functions. The version with analog ratiometric voltage output is configurable to either linear or square root by a separate pin. While the SDP80x is intended for a direct threaded connection to a pressure manifold via O-ring sealing, the SDP81x is designed for a tube connection.

Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The differential pressure is measured by a thermal sensor element using the flow-through principle. Thanks to this, Sensirion’s CMOSens® differential pressure sensors outperform traditional piezo-resistive membrane sensors in terms of sensitivity at low differential pressures, offset drift and hysteresis as well as position sensitivity, shock resistance and temperature variations.

Supplier's Site Datasheet
Analog Differential Pressure Sensor - SDP800 - Sensirion
Stäfa, Switzerland
Analog Differential Pressure Sensor
SDP800
Analog Differential Pressure Sensor SDP800
Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential pressure sensors are based on the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The sensors of the SDP800 series can easily be integrated due to their proven form factor. This next-generation sensor chip offers extended functionality, smart averaging functions and multiple measurement modes. Like all Sensirion differential pressure sensors, those from the SDP800 series are characterized by their outstanding accuracy and long-term stability, together with no zero-point drift. Different Configurations Manifold or tube connection 125 Pa or 500 Pa Digital (I2C) or analog output The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple measurement modes (triggered / continuous mode) and smart averaging functions. The version with analog ratiometric voltage output is configurable to either linear or square root by a separate pin. While the SDP80x is intended for a direct threaded connection to a pressure manifold via O-ring sealing, the SDP81x is designed for a tube connection. Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The differential pressure is measured by a thermal sensor element using the flow-through principle. Thanks to this, Sensirion’s CMOSens® differential pressure sensors outperform traditional piezo-resistive membrane sensors in terms of sensitivity at low differential pressures, offset drift and hysteresis as well as position sensitivity, shock resistance and temperature variations.

Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring.

The SDP800 differential pressure sensors are based on the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The sensors of the SDP800 series can easily be integrated due to their proven form factor. This next-generation sensor chip offers extended functionality, smart averaging functions and multiple measurement modes. Like all Sensirion differential pressure sensors, those from the SDP800 series are characterized by their outstanding accuracy and long-term stability, together with no zero-point drift.

Different Configurations

  • Manifold or tube connection
  • 125 Pa or 500 Pa
  • Digital (I2C) or analog output

The digital version is highly versatile and features adaptable measurement speeds of up to 2 kHz, multiple measurement modes (triggered / continuous mode) and smart averaging functions. The version with analog ratiometric voltage output is configurable to either linear or square root by a separate pin. While the SDP80x is intended for a direct threaded connection to a pressure manifold via O-ring sealing, the SDP81x is designed for a tube connection.

Like all of Sensirion’s differential pressure sensors, the SDP800 series is based on Sensirion’s patented CMOSens® Technology, which combines the sensor element, signal processing and digital calibration on a small CMOS chip. The differential pressure is measured by a thermal sensor element using the flow-through principle. Thanks to this, Sensirion’s CMOSens® differential pressure sensors outperform traditional piezo-resistive membrane sensors in terms of sensitivity at low differential pressures, offset drift and hysteresis as well as position sensitivity, shock resistance and temperature variations.

Supplier's Site Datasheet

Technical Specifications

  Sensirion Sensirion
Product Category Pressure Sensors Pressure Sensors
Product Number SDP800 SDP800
Product Name Digital Differential Pressure Sensor Analog Differential Pressure Sensor
Device Category Sensor Sensor
Sensor Technology CMOSens® CMOSens®
Measurement Type Differential Differential
Media Gas Gas
Signal Output I2C Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1010391-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0700 psi (0.0493 m H2O)
View Details
Pressure transducer P60B/200bar - 1-P60B/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details