Sensirion Pressure Sensors, Transducers SDP810-125PA

Description
"Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 16 b Module"
Request a Quote Datasheet
Description
"Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 16 b Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 1649-1073-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
1649-1073-ND
Pressure Sensors, Transducers 1649-1073-ND
"Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 16 b Module"

"Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 16 b Module"

Buy Now Datasheet
Pressure Sensor ICs - 1331912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1331912
Pressure Sensor ICs 1331912
Sensiron, Sensor, SDP810-125Pa

Sensiron, Sensor, SDP810-125Pa

Supplier's Site
Pressure Sensor ICs - 1691849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1691849
Pressure Sensor ICs 1691849
Sensiron, Sensor, SDP810-125Pa

Sensiron, Sensor, SDP810-125Pa

Supplier's Site
Operating Pressure Max Sensirion - 10AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Operating Pressure Max Sensirion
10AC5101
Operating Pressure Max Sensirion 10AC5101
Operating Pressure Max:125Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Tube; Supply Current:3.8mA; Product Range:SDP8xx Series RoHS Compliant: Yes

Operating Pressure Max:125Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5.5VDC; Port Style:Tube; Supply Current:3.8mA; Product Range:SDP8xx Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Sensor, Digital, 125Pa, 5.5V; Operating Pressure Max Sensirion - 58AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Digital, 125Pa, 5.5V; Operating Pressure Max Sensirion
58AC3883
Pressure Sensor, Digital, 125Pa, 5.5V; Operating Pressure Max Sensirion 58AC3883
PRESSURE SENSOR, DIGITAL, 125PA, 5.5V; Operating Pressure Max:125Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5.5V; Port Style:Tube; Supply Current:3.8mA; Product Range:SDP8xx Series; SVHC:No SVHCRoHS Compliant: Yes

PRESSURE SENSOR, DIGITAL, 125PA, 5.5V; Operating Pressure Max:125Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5.5V; Port Style:Tube; Supply Current:3.8mA; Product Range:SDP8xx Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1649-1073-ND 1331912 10AC5101 58AC3883
Product Name Pressure Sensors, Transducers Pressure Sensor ICs Operating Pressure Max Sensirion Pressure Sensor, Digital, 125Pa, 5.5V; Operating Pressure Max Sensirion
Device Category Sensor; Sensor or Transducer Sensor Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Gauge Differential; Differential Differential; Differential
Features Temperature Compensated
Working Pressure Range 0.0180 psi (0.0127 m H2O) ? to 0.0181 psi (? to 0.0128 m H2O) ? to 0.0181 psi (? to 0.0128 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Charge Mode Pressure Sensor - 2301C2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Sealed
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Media Isolated Pressure Sensors - 1007158-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details