PRESSURE SENSOR, 500PA, 3.3V; Operating Pressure Max:500Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Dual Axial; Supply Current:3.8mA; Product Range:SDP3x Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 92Y4595 |
| Product Name | Pressure Sensor, 500Pa, 3.3V; Operating Pressure Max Sensirion |
| Device Category | Sensor; Sensor or Transducer |