"Pressure Sensor ±0.009PSI (±0.062kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 0.25 V ~ 4 V Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 1649-1026-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |