Sensirion Digital Differential Pressure Sensor SDP31

Description
The SDP3x is the world's smallest differential pressure sensor. It measures just 5 mm x 8 mm x 5 mm, opening up new dimensions of integration and application possibilities. The sensor is based on the next generation of the CMOSens® sensor chip and is the heart of Sensirion's new sensor platform for measuring differential pressure and mass flow. The SDP3x differential pressure is ideal for the measurement of mass flow in a bypass configuration. The sensor is reflow solderable, provides extended functionality, such as multiple I2C addresses and interrupt functions and a fast sampling time. Like all Sensirion differential pressure sensors, the SDP3x features excellent accuracy and long-term stability and has no zero-point drift. All this makes Sensirion's differential pressure sensor of the SDP3x series the perfect choice for high volume and cost-sensitive applications, where small size is essential. The digital and fully calibrated and temperature compensated differential pressure sensor are available in different versions. The digital SDP31 sensor and the analog SDP36 sensor measure bi-directional pressure differences up to 500 Pa, while the digital SDP32 and the analog SDP37 measure bi-directional pressure differences up to 125 Pa. An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor. The SDP3x Series SDP31 - digital version (I2C), pressure range: +/- 500 Pa SDP32 - digital version (I2C), pressure range: +/- 125 Pa SDP36 - analog version, pressure range: +/- 500 Pa SDP37 - analog version, pressure range: +/- 125 Pa
Datasheet
Description
The SDP3x is the world's smallest differential pressure sensor. It measures just 5 mm x 8 mm x 5 mm, opening up new dimensions of integration and application possibilities. The sensor is based on the next generation of the CMOSens® sensor chip and is the heart of Sensirion's new sensor platform for measuring differential pressure and mass flow. The SDP3x differential pressure is ideal for the measurement of mass flow in a bypass configuration. The sensor is reflow solderable, provides extended functionality, such as multiple I2C addresses and interrupt functions and a fast sampling time. Like all Sensirion differential pressure sensors, the SDP3x features excellent accuracy and long-term stability and has no zero-point drift. All this makes Sensirion's differential pressure sensor of the SDP3x series the perfect choice for high volume and cost-sensitive applications, where small size is essential. The digital and fully calibrated and temperature compensated differential pressure sensor are available in different versions. The digital SDP31 sensor and the analog SDP36 sensor measure bi-directional pressure differences up to 500 Pa, while the digital SDP32 and the analog SDP37 measure bi-directional pressure differences up to 125 Pa. An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor. The SDP3x Series SDP31 - digital version (I2C), pressure range: +/- 500 Pa SDP32 - digital version (I2C), pressure range: +/- 125 Pa SDP36 - analog version, pressure range: +/- 500 Pa SDP37 - analog version, pressure range: +/- 125 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Differential Pressure Sensor - SDP31 - Sensirion
Stäfa, Switzerland
Digital Differential Pressure Sensor
SDP31
Digital Differential Pressure Sensor SDP31
The SDP3x is the world's smallest differential pressure sensor. It measures just 5 mm x 8 mm x 5 mm, opening up new dimensions of integration and application possibilities. The sensor is based on the next generation of the CMOSens® sensor chip and is the heart of Sensirion's new sensor platform for measuring differential pressure and mass flow. The SDP3x differential pressure is ideal for the measurement of mass flow in a bypass configuration. The sensor is reflow solderable, provides extended functionality, such as multiple I2C addresses and interrupt functions and a fast sampling time. Like all Sensirion differential pressure sensors, the SDP3x features excellent accuracy and long-term stability and has no zero-point drift. All this makes Sensirion's differential pressure sensor of the SDP3x series the perfect choice for high volume and cost-sensitive applications, where small size is essential. The digital and fully calibrated and temperature compensated differential pressure sensor are available in different versions. The digital SDP31 sensor and the analog SDP36 sensor measure bi-directional pressure differences up to 500 Pa, while the digital SDP32 and the analog SDP37 measure bi-directional pressure differences up to 125 Pa. An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor. The SDP3x Series SDP31 - digital version (I2C), pressure range: +/- 500 Pa SDP32 - digital version (I2C), pressure range: +/- 125 Pa SDP36 - analog version, pressure range: +/- 500 Pa SDP37 - analog version, pressure range: +/- 125 Pa

The SDP3x is the world's smallest differential pressure sensor. It measures just 5 mm x 8 mm x 5 mm, opening up new dimensions of integration and application possibilities. The sensor is based on the next generation of the CMOSens® sensor chip and is the heart of Sensirion's new sensor platform for measuring differential pressure and mass flow.

The SDP3x differential pressure is ideal for the measurement of mass flow in a bypass configuration. The sensor is reflow solderable, provides extended functionality, such as multiple I2C addresses and interrupt functions and a fast sampling time. Like all Sensirion differential pressure sensors, the SDP3x features excellent accuracy and long-term stability and has no zero-point drift. All this makes Sensirion's differential pressure sensor of the SDP3x series the perfect choice for high volume and cost-sensitive applications, where small size is essential.

The digital and fully calibrated and temperature compensated differential pressure sensor are available in different versions. The digital SDP31 sensor and the analog SDP36 sensor measure bi-directional pressure differences up to 500 Pa, while the digital SDP32 and the analog SDP37 measure bi-directional pressure differences up to 125 Pa.

An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor.

The SDP3x Series

SDP31 - digital version (I2C), pressure range: +/- 500 Pa

SDP32 - digital version (I2C), pressure range: +/- 125 Pa

SDP36 - analog version, pressure range: +/- 500 Pa

SDP37 - analog version, pressure range: +/- 125 Pa

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Pressure Sensors
Product Number SDP31
Product Name Digital Differential Pressure Sensor
Device Category Sensor
Sensor Technology CMOSens®
Measurement Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229L2920 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-A0500-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor - 836P-D2SMGA36PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details