Sensirion Operating Pressure Max Sensirion SDP801-500PA

Description
OPERATING PRESSURE MAX:500PA; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:DIFFERENTIAL; VOLTAGE RATING:5.5VDC; PORT STYLE:MANIFOLD; SUPPLY CURRENT:3.8MA; PRODUCT RANGE:SDP8XX SERIES ROHS COMPLIANT: YES
Datasheet
Description
OPERATING PRESSURE MAX:500PA; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:DIFFERENTIAL; VOLTAGE RATING:5.5VDC; PORT STYLE:MANIFOLD; SUPPLY CURRENT:3.8MA; PRODUCT RANGE:SDP8XX SERIES ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operating Pressure Max Sensirion - 02AH0414 - Newark, An Avnet Company
Chicago, IL, United States
Operating Pressure Max Sensirion
02AH0414
Operating Pressure Max Sensirion 02AH0414
OPERATING PRESSURE MAX:500PA; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:DIFFERENTIAL; VOLTAGE RATING:5.5VDC; PORT STYLE:MANIFOLD; SUPPLY CURRENT:3.8MA; PRODUCT RANGE:SDP8XX SERIES ROHS COMPLIANT: YES

OPERATING PRESSURE MAX:500PA; SENSOR OUTPUT:DIGITAL; PRESSURE MEASUREMENT TYPE:DIFFERENTIAL; VOLTAGE RATING:5.5VDC; PORT STYLE:MANIFOLD; SUPPLY CURRENT:3.8MA; PRODUCT RANGE:SDP8XX SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 02AH0414
Product Name Operating Pressure Max Sensirion
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP204 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details