Sensirion Differential Pressure Sensor SDP2000

Description
The SDP2000 differential pressure sensor accurately measures differential pressures up to 3500 Pa (14" H2O) and provides the results on an analog 0 to 4 voltage output. The SDP2000 sensor is suited for demanding applications, for example medical and HVAC systems, where an extra high differential pressure range is needed. Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensa ted sensor features excellent long-term stability with high sensitivity at very low differential pressures. The SDP2000 differential pressure sensor is based on Sensirion’s innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. CMOSens® differential pressure sensors offer a reliable sensor signal without drift and a high dynamic range.
Datasheet
Description
The SDP2000 differential pressure sensor accurately measures differential pressures up to 3500 Pa (14" H2O) and provides the results on an analog 0 to 4 voltage output. The SDP2000 sensor is suited for demanding applications, for example medical and HVAC systems, where an extra high differential pressure range is needed. Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensa ted sensor features excellent long-term stability with high sensitivity at very low differential pressures. The SDP2000 differential pressure sensor is based on Sensirion’s innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. CMOSens® differential pressure sensors offer a reliable sensor signal without drift and a high dynamic range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensor - SDP2000 - Sensirion
Stäfa, Switzerland
Differential Pressure Sensor
SDP2000
Differential Pressure Sensor SDP2000
The SDP2000 differential pressure sensor accurately measures differential pressures up to 3500 Pa (14" H2O) and provides the results on an analog 0 to 4 voltage output. The SDP2000 sensor is suited for demanding applications, for example medical and HVAC systems, where an extra high differential pressure range is needed. Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensa ted sensor features excellent long-term stability with high sensitivity at very low differential pressures. The SDP2000 differential pressure sensor is based on Sensirion’s innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. CMOSens® differential pressure sensors offer a reliable sensor signal without drift and a high dynamic range.

The SDP2000 differential pressure sensor accurately measures differential pressures up to 3500 Pa (14" H2O) and provides the results on an analog 0 to 4 voltage output. The SDP2000 sensor is suited for demanding applications, for example medical and HVAC systems, where an extra high differential pressure range is needed.

Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensated sensor features excellent long-term stability with high sensitivity at very low differential pressures.

The SDP2000 differential pressure sensor is based on Sensirion’s innovative CMOSens® Technology, which combines the sensor element and processing electronics on a single, small CMOS microchip. CMOSens® differential pressure sensors offer a reliable sensor signal without drift and a high dynamic range.

Supplier's Site Datasheet

Technical Specifications

  Sensirion
Product Category Pressure Sensors
Product Number SDP2000
Product Name Differential Pressure Sensor
Device Category Sensor
Sensor Technology CMOSens®
Measurement Type Differential
Media Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D2Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1451-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers