Sensirion Pressure Sensors, Transducers SDP2000-L

Description
"Pressure Sensor -0.015PSI ~ 0.508PSI (-0.1kPa ~ 3.5kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 0.25 V ~ 4 V Module"
Request a Quote Datasheet
Description
"Pressure Sensor -0.015PSI ~ 0.508PSI (-0.1kPa ~ 3.5kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 0.25 V ~ 4 V Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 1649-1030-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
1649-1030-ND
Pressure Sensors, Transducers 1649-1030-ND
"Pressure Sensor -0.015PSI ~ 0.508PSI (-0.1kPa ~ 3.5kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 0.25 V ~ 4 V Module"

"Pressure Sensor -0.015PSI ~ 0.508PSI (-0.1kPa ~ 3.5kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 0.25 V ~ 4 V Module"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Sensirion - 07J2374 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Sensirion
07J2374
Pressure Sensor; Operating Pressure Max Sensirion 07J2374
PRESSURE SENSOR; Operating Pressure Max:0.5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:NPT; Supply Current:3mA; Product Range:SDP2000 Series; Accuracy:1% m.v.; Sensing Accuracy:1%RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:0.5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:NPT; Supply Current:3mA; Product Range:SDP2000 Series; Accuracy:1% m.v.; Sensing Accuracy:1%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 1649-1030-ND 07J2374
Product Name Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Sensirion
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1658-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3ICP/200bar - 1-P3ICP/200BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPS-7500 wet/wet - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Differential
Signal Output Analog Voltage; Analogue, Digital
View Details