"Pressure Sensor ± 0.072PSI (±0.5kPa) Differential Male - 0.2"" (5.2mm) Tube, Dual 16 b 3-SIP Module"
SENSOR, PRESSURE, 500PA, DIFFERENTIAL; Operating Pressure Max:500Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Hose / Tube; Supply Current:-; Product Range:SDP600 Series RoHS Compliant: Yes
SENSOR 0.072PSID 0.2 16BIT 3SIP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 1649-1040-ND | 89T0733 | SDP611 |
| Product Name | Pressure Sensors, Transducers | Sensor, Pressure, 500Pa, Differential; Operating Pressure Max Sensirion | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential; Differential | Differential |
| Features | Temperature Compensated | ||
| Working Pressure Range | 0.0700 psi (0.0493 m H2O) | ? to 0.0725 psi (? to 0.0510 m H2O) | 0.0720 psi (0.0507 m H2O) |