Sensirion Sensor, Pressure, 500Pa, Differential; Operating Pressure Max Sensirion SDP500

Description
SENSOR, PRESSURE, 500PA, DIFFERENTIAL; Operating Pressure Max:500Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Hose / Tube; Supply Current:-; Product Range:SDP500 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR, PRESSURE, 500PA, DIFFERENTIAL; Operating Pressure Max:500Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Hose / Tube; Supply Current:-; Product Range:SDP500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Pressure, 500Pa, Differential; Operating Pressure Max Sensirion - 89T0729 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Pressure, 500Pa, Differential; Operating Pressure Max Sensirion
89T0729
Sensor, Pressure, 500Pa, Differential; Operating Pressure Max Sensirion 89T0729
SENSOR, PRESSURE, 500PA, DIFFERENTIAL; Operating Pressure Max:500Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Hose / Tube; Supply Current:-; Product Range:SDP500 Series RoHS Compliant: Yes

SENSOR, PRESSURE, 500PA, DIFFERENTIAL; Operating Pressure Max:500Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Hose / Tube; Supply Current:-; Product Range:SDP500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 89T0729
Product Name Sensor, Pressure, 500Pa, Differential; Operating Pressure Max Sensirion
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1669-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers