Shimadzu Scientific Instruments, Inc. Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and... | |
| AUW models are the newest single-range analytical balances engineered with the UniBloc technology. This provides fast response and superb stability in a 0.1mg analytical balance. Various application functions, two modes... | |
| AUW-D dual-range semi-micro balances are the world's first five-decimal balances with the advantages of UniBloc one-piece force cell technology. | |
| AUX models are the newest single-range analytical balances engineered with the UniBloc technology. This provides fast response and superb stability in a 0.1mg analytical balance.Various application functions and PSC fully... | |
| AUY models are the newest single-range analytical balances engineered with the UniBloc technology. This provides fast response and superb stability in a 0.1mg analytical balance. | |
| The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support... | |
| The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled... |