Shimadzu Scientific Instruments, Inc. Datasheets for Autosamplers

Autosamplers are automated sample loaders, usually robotic, used with chromatography and other analytical technologies.
Autosamplers: Learn more

Product Name Notes
Features Injection Of Samples Up To 5ml Is Possible In Its Standard Setup. For This Reason, This Autosampler Is Suitable For Preparative Lcs And Sample Enrichment Systems. Exhibiting High Performance...
Features sample Injection Time Is Only 40 Seconds For A 10µl Injection. When Flow Line Rinsing After Injection Is Included, The Unit Is Ready For The Next Injection In About...
Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle...
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated...
The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It...
To speed up R&D in such areas as pharmacokinetics (drug manufacturing), it has become increasingly necessary to analyze large numbers of samples at high speed and high precision. In response...