Shimadzu Scientific Instruments, Inc. High-Precision Platform Balance BX52KS

Description
The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk weighing. WindowsDirect function The balance communicates directly to a PC with Windows® applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. WindowsDirect function works Windows® 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible. Superior durability The simple structure and overload protection mechanism results in maximum durability. Guaranteed sensitivity Internal resolution is one digit finer level than display, so even minimum readout is highly reliable and stable. Selectable weighing modes Best measurement modes depending on the purpose and environment can be selected with ease.Built-in calibration weight (BW-K Series only)BW-K Series is equipped with built-in calibration weight. Operator is released from weight maintenance. A single lever operation is all that is needed to load the weight for calibration. Analog display modes Full range Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity. Fill-in Select a target weight and tolerance. The display clearly indecates when they are reached. Checkweighing Set an upper and lower limit. The display continually indicates whether the sample is within the range "Go", over range "HI" or under range "LO." Choose one of the two bar graph display modes.(No signal output)BW-K (with built-in calibration weights) BX-K (Standard)
Description
The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk weighing. WindowsDirect function The balance communicates directly to a PC with Windows® applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. WindowsDirect function works Windows® 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible. Superior durability The simple structure and overload protection mechanism results in maximum durability. Guaranteed sensitivity Internal resolution is one digit finer level than display, so even minimum readout is highly reliable and stable. Selectable weighing modes Best measurement modes depending on the purpose and environment can be selected with ease.Built-in calibration weight (BW-K Series only)BW-K Series is equipped with built-in calibration weight. Operator is released from weight maintenance. A single lever operation is all that is needed to load the weight for calibration. Analog display modes Full range Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity. Fill-in Select a target weight and tolerance. The display clearly indecates when they are reached. Checkweighing Set an upper and lower limit. The display continually indicates whether the sample is within the range "Go", over range "HI" or under range "LO." Choose one of the two bar graph display modes.(No signal output)BW-K (with built-in calibration weights) BX-K (Standard)

Suppliers

Company
Product
Description
Supplier Links
High-Precision Platform Balance - BX52KS - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
High-Precision Platform Balance
BX52KS
High-Precision Platform Balance BX52KS
The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk weighing. WindowsDirect function The balance communicates directly to a PC with Windows® applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. WindowsDirect function works Windows® 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible. Superior durability The simple structure and overload protection mechanism results in maximum durability. Guaranteed sensitivity Internal resolution is one digit finer level than display, so even minimum readout is highly reliable and stable. Selectable weighing modes Best measurement modes depending on the purpose and environment can be selected with ease.Built-in calibration weight (BW-K Series only)BW-K Series is equipped with built-in calibration weight. Operator is released from weight maintenance. A single lever operation is all that is needed to load the weight for calibration. Analog display modes Full range Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity. Fill-in Select a target weight and tolerance. The display clearly indecates when they are reached. Checkweighing Set an upper and lower limit. The display continually indicates whether the sample is within the range "Go", over range "HI" or under range "LO." Choose one of the two bar graph display modes.(No signal output)BW-K (with built-in calibration weights) BX-K (Standard)

The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk weighing.


WindowsDirect function

The balance communicates directly to a PC with Windows® applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. WindowsDirect function works Windows® 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible.

Superior durability

The simple structure and overload protection mechanism results in maximum durability.

Guaranteed sensitivity

Internal resolution is one digit finer level than display, so even minimum readout is highly reliable and stable.

Selectable weighing modes

Best measurement modes depending on the purpose and environment can be selected with ease.Built-in calibration weight (BW-K Series only)BW-K Series is equipped with built-in calibration weight. Operator is released from weight maintenance. A single lever operation is all that is needed to load the weight for calibration.

Analog display modes

Full range

Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity.

Fill-in

Select a target weight and tolerance. The display clearly indecates when they are reached.

Checkweighing

Set an upper and lower limit. The display continually indicates whether the sample is within the range "Go", over range "HI" or under range "LO." Choose one of the two bar graph display modes.(No signal output)BW-K (with built-in calibration weights) BX-K (Standard)

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Scales and Balances
Product Number BX52KS
Product Name High-Precision Platform Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 687283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 165 lbs (75 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details