Shimadzu Scientific Instruments, Inc. Datasheets for Particle Analyzers
Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples.
Particle Analyzers: Learn more
| Product Name | Notes |
|---|---|
| A powerful new tool for research and development in nanotechnology and life sciences, and for measuring fine bubbles. Evaluation of the dispersion and aggregation characteristics of particles is realized with... | |
| Designed specifically for wet measurement, the SALD-301V is equipped with a violet semiconductor laser (405 nm wavelength), which increases accuracy and resolution of sub-micron particle size analysis. An improved optical... | |
| Going beyond the single nano region and into the sub-nano region, the IG-1000 uses the induced grating (IG) method, which is based on a new principle for measuring the size... | |
| The SALD-2300 multi-purpose analyzer provides continuous measurement in real time, at minimum one-second intervals, and has 21 CFR Part 11 compliant software as an option. It enables measurements of samples... | |
| The SALD-31010 is designed for measurement of coarse or dense particles with a variety of sampling options for both wet and dry samples. It seamlessly covers a wide measuring range... | |
| This low cost analyzer offers high performance and a small footprint. Design specifically for wet measurement, it is ideal for particles with relatively low specific gravity (less than 2), such... |