Shimadzu Scientific Instruments, Inc. TXB Series - Electronic Balance TXB4201L

Description
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.
Description
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.

Suppliers

Company
Product
Description
Supplier Links
TXB Series - Electronic Balance - TXB4201L - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
TXB Series - Electronic Balance
TXB4201L
TXB Series - Electronic Balance TXB4201L
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.

Menu Operation Key

Easy to operate key layout

Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps.

Easy Setting

Best fit to weighing application

Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation.

WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer

Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated.

Can be used anywhere with battery power

Power the TXB series balances by AC adapter or batteries.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Scales and Balances
Product Number TXB4201L
Product Name TXB Series - Electronic Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Features Battery Powered; Integral Printer (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LAR/22t - 1-RTN/M2LAR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 131018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Other Interface; Ethernet, RS232
Ratings / Certifications Other; RoHS Certified
View Details