Shimadzu Scientific Instruments, Inc. Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Compact, Convenient, and Ideal for a Wide Variety of Evaluation Testing The growth in physical evaluation testing means more fields are now required to undertake such testing, including food, medical... | |
| Features Short Test Cycle Time Selecting a 5 kN max. HS table-top type with a 3300 mm/min return speed and 3000 mm/min crosshead speed reduces the test cycle time for... | |
| A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for... | |
| From polymers to ceramics, and from biomaterials to plastics, extensometers are used to determine crucial strength characteristics in modern materials. Incorporating Shimadzu s Digital Strain Processing Engine to improve the... | |
| Shimadzu’s AGS-X series of universal testers combines advanced specifications with a cost-effective, modern design. By incorporating multiple control options, load cells with maximum capacities from 1 N (0.22lbf) to 300... | |
| With their environmentally friendly design, the UH-X and UH-FX testers can significantly reduce energy expenditures in testing laboratories.The UH-X/FX Series improves upon the control performance and ease of operation of... |