Shimadzu Scientific Instruments, Inc. Datasheets for Total Organic Carbon (TOC) Analyzers
Total organic carbon (TOC) analyzers measure the amount of total organic carbon present in a liquid sample.
Total Organic Carbon (TOC) Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Highly advanced on-line TOC Analyzer excels in a wide range of applications The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680°C Catalyst-aided Combustion Technology. This established... | |
| TOC-VWS: Wet oxidation/NDIR method, standalone TOC-VWP: Wet oxidation/NDIR method, PC-controlled Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. | |
| The TNPC-4110 is an easy to handle and simple to maintain total nitrogen/phosphorous /carbon analyzer that is intended to be used as an automatic water analyzer for the water quality... | |
| The TOC-L series of TOC analyzers adopts the 680°C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide. While providing an ultra wide range of... |