Shimadzu Scientific Instruments, Inc. Datasheets for High Performance Liquid Chromatographs (HPLC)
High performance liquid chromatographs (HPLC) use a liquid mobile phase to separate the components of a mixture. The components are dissolved in a solvent and forced to flow through a chromatographic column under high pressure.
High Performance Liquid Chromatographs (HPLC): Learn more
| Product Name | Notes |
|---|---|
| Method scouting is a process where different mobile phases and column stationary phases are evaluated to determine the best set of separation conditions for a particular sample. Manual solvent preparation,... | |
| Realization of Advanced Laboratory From setting vial to starting analysis, all the procedures are performed via the equipment. The operations in the laboratory are minimized and free of errors. The... | |
| A forced-air circulation-type column oven, the CTO-20A can regulate the temperature from 10ºC above room temperature to 85ºC. Rapid temperature equilibration allows complex temperature programs incorporating linear and/or step-wise increases... | |
| An economical option for gradient analysis is a quaternary HPLC system with a single pump and valve to mix up to four solvents. The Nexera quaternary system operates at analytical... | |
| Analysis of drugs using HPLC in pharmacokinetics studies and clinical tests is an effective means of elucidating the behavior of drugs and their metabolites in living organisms. Efficient sample pretreatment,... | |
| Gel permeation chromatography (GPC) is essential in polymer chemistry for measuring the distribution of molecular weights. Shimadzu has introduced the Prominence GPC system, designed specifically to provide superior data reliability... | |
| HPLC systems are currently used in a wide variety of fields. Higher reliability in analysis data and higher efficiency in total analysis workflow are required for faster development of new... | |
| In order to investigate minute quantities of impurities in such areas as pharmaceuticals and pesticide residues in food products, both the ability to separate and detect trace compounds more reliably... | |
| Maximizing the Potential of UHPLC/HPLC Analysis Meet the Nexera X2, the most advanced UHPLC available today. The flexible system design achieves a true fusion between UHPLC and HPLC technologies, enabling... | |
| Nexera UC improves your analytical workflow by utilizing a completely new separation technology, Unified Chromatography, which unites sample separation, analysis with various separation modes, and high-sensitivity detection. | |
| Proteome analysis, an exhaustive analytical technique for analyzing proteins, is primarily conducted using ESI-LCMS or MALDI-IT-TOF MS. Many proteins and peptides are extremely minute in quantity, requiring the enhanced sensitivity... | |
| Shimadzu's Discovery VP Analytical System enables characterization of microgram to milligram quantities of lead candidates generated from Drug Discovery, Medicinal Chemistry, Natural Product Isolation, or Organic Synthesis efforts. Up to... | |
| The Nexera SR UHPLC system is built around the SPD-M30A photodiode array detector, which has several new features for unmatched performance in sensitivity and stability, linearity, spectral resolution, and peak... | |
| The comprehensive 2D-LC methodology is a paradigm shift in liquid chromatography separation analysis. By combining two independent separation modes orthogonally in combination with a dual-loop/dual-valve alternate switching design, the highest... | |
| The CTO-20AC can heat and cool the column compartment, utilizing a Peltier cooling device to provide sub-ambient conditions. Temperature control is regulated over a wide range, from 10ºC below room... | |
| The Discovery VP preparative system enables purification and collection of milligram to gram quantities of compounds generated from Drug Discovery, Medicinal Chemistry, Natural Product Isolation, and Organic Synthesis efforts. Multiple... | |
| The goal of high-speed HPLC is to realize increased productivity in the laboratory. Shimadzu believes that this increase in speed should not compromise the quality of the analytical data or... | |
| The high performance 2D micro-HPLC system can perform separation of complex peptide mixtures with a level of sensitivity and resolution that meets or exceeds present-day requirements.This high-performance 2D capillary-to-microfl ow... | |
| The most important aspects of separation and purification are purity results, preparative processing speed, and cost-effectiveness. The Prominence preparative system enhances all of these aspects in each scale-up process. | |
| To speed up R&D in such areas as pharmacokinetics (drug manufacturing), it has become increasingly necessary to analyze large numbers of samples at high speed and high precision. In response... |