Shimadzu Scientific Instruments, Inc. Datasheets for Gas Chromatographs
Gas chromatographs separate organic chemical mixtures according to physical properties.
Gas Chromatographs: Learn more
| Product Name | Notes |
|---|---|
| Features A front-opening ion source chamber minimizes downtime by allowing maintenance to be performed quickly from the front of the instrument Routine analyses are fully automated using a range of... | |
| Features High-sensitivity ion source and ion optics enhance ionization and transport efficiency High-capacity differential vacuum system independently evacuates the ion source and mass analyzer for fast pump down High-speed scan... | |
| Features Simultaneously install two capillary GC columns into a single mass spectrometer High-capacity differentially-pumpe d vacuum system maintains sensitivity with carrier gas flow from two columns Inert sample pathway prevents... | |
| Realize dramatic improvements in productivity with the GC-2010 Plus. Out of the box, it's ready to perform high-speed GC utilizing the latest in ultra narrow-bore capillary columns. The fourth generation... | |
| Shimadzu's Comprehensive GC-MS (GCxGC-MS) System is comprised of a combination of our fast scanning, high-sensitivity quad GCMS-QP2010Ultra and the Zoex Corporation series of modulators, ZX-1 or ZX-2. The QP2010Ultra is... | |
| Shimadzu's versatile GC-2014 gas chromatograph offers exceptional performance, value, and ease of use. Ideal for routine analysis in the R&D lab or industrial setting, the GC-2014 utilizes the high-end technology... | |
| The MDGC/GCMS-2010 is a MDGC system which gives you a excellent separation performance and high reproducibility with the multi-deans switching technology, and supports analyses of complex matrixes like petroleum products,... | |
| The reliable and compact GC-8A is Shimadzu's basic gas chromatograph model for dedicated applications. Economical and simple to use, the GC-8A supports a single detector, manual pressure or flow control,... |