Shimadzu Scientific Instruments, Inc. UW Series Top-Loading Balance UW2200H

Description
The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UW Series comes with motor-diven built-in calibration weight and fully-automatic calibration functions. UniBloc technology and benefits The traditional core assembly of the electro-magnetic balance is replaced by a single part, the aluminum Shimadzu UniBloc. Digitally controlled wire-cut electric discharge processing makes it possible. This technology, which Shimadzu introduced in our EB-K precision platform balances as early as 1989, brings excellent benefits to the operator. Quick response, stability against temperature change, and outstanding durability. (Patented in USA in 1989, No.4799561, in China in 1991, No.12729, in Japan in 1995, No.1905686) Features Built-in Clock GLP/GMP/ISO Conformance Display during stand-by Best for establishing administrative system to meet requirements of GLP/GMP/ISO9000. Calibration records can be provided with date and time. Analog display modes Full range Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity. Fill-in Select a target weight and tolerance. The display clearly indicates when they are reached. Checkweighing Set an upper and lower limit. The display continually indicates whether the sample is within the range "GO", over range "HI" or under range "LO". Choose one of the two bar graph display modes. LCD with backlight LCD with backlight can be read with ease and comfort in any location without brightness adjustment. Windows(R) Direct function The balance communicates directly to a PC with WindowsTM applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. Windows(R) Direct function works Windows(R) 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible. Picture shows combination with checkweighing and autoprint functions. Unit conversion Weight value is presented in 22 units and modes, including percentage, carat, specific gravity, lb, oz, and so on. Users can choose any combination of units depending on their needs. Piece counting function Piece counting function is installed as standard.
Description
The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UW Series comes with motor-diven built-in calibration weight and fully-automatic calibration functions. UniBloc technology and benefits The traditional core assembly of the electro-magnetic balance is replaced by a single part, the aluminum Shimadzu UniBloc. Digitally controlled wire-cut electric discharge processing makes it possible. This technology, which Shimadzu introduced in our EB-K precision platform balances as early as 1989, brings excellent benefits to the operator. Quick response, stability against temperature change, and outstanding durability. (Patented in USA in 1989, No.4799561, in China in 1991, No.12729, in Japan in 1995, No.1905686) Features Built-in Clock GLP/GMP/ISO Conformance Display during stand-by Best for establishing administrative system to meet requirements of GLP/GMP/ISO9000. Calibration records can be provided with date and time. Analog display modes Full range Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity. Fill-in Select a target weight and tolerance. The display clearly indicates when they are reached. Checkweighing Set an upper and lower limit. The display continually indicates whether the sample is within the range "GO", over range "HI" or under range "LO". Choose one of the two bar graph display modes. LCD with backlight LCD with backlight can be read with ease and comfort in any location without brightness adjustment. Windows(R) Direct function The balance communicates directly to a PC with WindowsTM applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. Windows(R) Direct function works Windows(R) 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible. Picture shows combination with checkweighing and autoprint functions. Unit conversion Weight value is presented in 22 units and modes, including percentage, carat, specific gravity, lb, oz, and so on. Users can choose any combination of units depending on their needs. Piece counting function Piece counting function is installed as standard.

Suppliers

Company
Product
Description
Supplier Links
UW Series Top-Loading Balance - UW2200H - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
UW Series Top-Loading Balance
UW2200H
UW Series Top-Loading Balance UW2200H
The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UW Series comes with motor-diven built-in calibration weight and fully-automatic calibration functions. UniBloc technology and benefits The traditional core assembly of the electro-magnetic balance is replaced by a single part, the aluminum Shimadzu UniBloc. Digitally controlled wire-cut electric discharge processing makes it possible. This technology, which Shimadzu introduced in our EB-K precision platform balances as early as 1989, brings excellent benefits to the operator. Quick response, stability against temperature change, and outstanding durability. (Patented in USA in 1989, No.4799561, in China in 1991, No.12729, in Japan in 1995, No.1905686) Features Built-in Clock GLP/GMP/ISO Conformance Display during stand-by Best for establishing administrative system to meet requirements of GLP/GMP/ISO9000. Calibration records can be provided with date and time. Analog display modes Full range Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity. Fill-in Select a target weight and tolerance. The display clearly indicates when they are reached. Checkweighing Set an upper and lower limit. The display continually indicates whether the sample is within the range "GO", over range "HI" or under range "LO". Choose one of the two bar graph display modes. LCD with backlight LCD with backlight can be read with ease and comfort in any location without brightness adjustment. Windows(R) Direct function The balance communicates directly to a PC with WindowsTM applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. Windows(R) Direct function works Windows(R) 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible. Picture shows combination with checkweighing and autoprint functions. Unit conversion Weight value is presented in 22 units and modes, including percentage, carat, specific gravity, lb, oz, and so on. Users can choose any combination of units depending on their needs. Piece counting function Piece counting function is installed as standard.

The new line of Shimadzu top-loading balances are engineered with the innovative UniBloc mechanism which brings unrivaled quick response, excellent stability and durability at the same time. Powerful features support any imaginable weighing application. UW Series comes with motor-diven built-in calibration weight and fully-automatic calibration functions.

UniBloc technology and benefits

The traditional core assembly of the electro-magnetic balance is replaced by a single part, the aluminum Shimadzu UniBloc. Digitally controlled wire-cut electric discharge processing makes it possible. This technology, which Shimadzu introduced in our EB-K precision platform balances as early as 1989, brings excellent benefits to the operator. Quick response, stability against temperature change, and outstanding durability.
(Patented in USA in 1989, No.4799561, in China in 1991, No.12729, in Japan in 1995, No.1905686)

Features

Built-in Clock GLP/GMP/ISO Conformance
Display during stand-by
Best for establishing administrative system to meet requirements of GLP/GMP/ISO9000. Calibration records can be provided with date and time.

Analog display modes Full range
Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity.

Fill-in
Select a target weight and tolerance. The display clearly indicates when they are reached.

Checkweighing
Set an upper and lower limit. The display continually indicates whether the sample is within the range "GO", over range "HI" or under range "LO". Choose one of the two bar graph display modes.

LCD with backlight
LCD with backlight can be read with ease and comfort in any location without brightness adjustment.

Windows(R) Direct function
The balance communicates directly to a PC with WindowsTM applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software.
Windows(R) Direct function works Windows(R) 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible.
Picture shows combination with checkweighing and autoprint functions.

Unit conversion
Weight value is presented in 22 units and modes, including percentage, carat, specific gravity, lb, oz, and so on. Users can choose any combination of units depending on their needs.
Piece counting function
Piece counting function is installed as standard.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Scales and Balances
Product Number UW2200H
Product Name UW Series Top-Loading Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1260475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Digital
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details