Shimadzu Scientific Instruments, Inc. Datasheets for Mass Spectrometers
Mass spectrometers separate ions by their mass-to-charge (m/z) ratios. They are used to identify compounds by the mass of one or more elements in the compound. They are also used to determine the isotopic composition of one or more elements in a compound.
Mass Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| A highly flexible research grade MALDI TOF/TOF mass spectrometer The AXIMA Performance is one of the most powerful tools in mass spectrometry, delivering information-rich spectra with greater sensitivity and higher... | |
| A true multi-user high performance MALDI TOF-TOF Mass Spectrometer The MALDI-7090TM is targeted for proteomics and tissue imaging. It combines Shimadzu’s extensive MALDI TOF-TOF mass spectrometry expertise with novel... | |
| Achieves Simple, High-Sensitivity Glycan Structure Identification The Accurate Glycan Analyzer identifies glycan structures using a MALDI-QIT-TOF mass spectrometer. Capable of detecting glycans with high sensitivity, it is equipped with a... | |
| High Performance Mass Detection Near-axis laser irradiation with a 50Hz variable repetition rate N2 laser Positive and negative ion modes as standard Ion gate - used as beam blanker to... | |
| LCMS-8040 Enhanced Sensitivity LCMS-8040 incorporates newly improved ion optics and collision cell technology to provide higher multiple reaction monitoring (MRM) sensitivity. These improvements also yield higher sensitivity for scan mode... | |
| Product Description Best in Class Scan Speed and Sensitivity The Shimadzu single quadrupole GCMS-QP2010 Ultra gas chromatograph-mass spectrometer offers the highest performance in its class. The GCMS-QP2010 Ultra utilizes patented... | |
| Product Description So Smart it almost runs itself! The Shimadzu GCMS-TQ8040 with Smart MRM technology, automatically determines all optimum transitions and collision energies, and seamlessly incorporates them into the Smart... | |
| Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010 SE has... | |
| Taking MALDI-TOF MS Beyond the Standard Powerful MALDI-TOF performance for reliable mass information and MS/MS derived structural detail. Linear mode allows the interrogation of high molecular weight samples, whilst reflectron... | |
| Ultimate MALDI MS and MSn Performance Combining the simplicity of MALDI, the power of MSn, and the accuracy and resolution of TOF, the AXIMA Resonance provides researchers a unique... | |
| Built for routine quantitative analysis in challenging matrices, Shimadzu's rugged LCMS-8030 combines world-leading LC performance with advanced mass spectrometry technologies to create a unique system approach to ultrafast detection. With... | |
| Enhancements in chromatography and sub-2 micron columns have caused narrower peak widths, increasing resolution. In addition to high-resolution columns, analysts are demanding shorter chromatographic run times while adding more analytes... | |
| Shimadzu and CovalX have partnered to offer an integrated MALDI solution for ultrahigh mass applications. The MegaTOF has been developed by optimizing the integration of a high-performance Shimadzu linear MALDI... | |
| Utilizing patented ultrafast (UF) technology, the compact LCMS-2020 mass spectrometer offers faster measurements and higher detection sensitivity for quicker and more accurate detection of trace impurities in a variety of... |