Shimadzu Scientific Instruments, Inc. Datasheets for UV and Visible Spectrometers
UV and visible spectrometers measure the amount of ultraviolet (UV) and visible light transmitted or absorbed by a sample placed in the spectrometer.
UV and Visible Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| Incorporating the latest technology to achieve high sensitivity, high resolution, and an ultra-low stray light level, leading the way to new solutions Features High Sensitivity Shimadzu developed the world’s first... | |
| Available as either a stand-alone instrument or a PC-controlled instrument, the compact, double-beam UV-1800 uses the Czerny-Turner mounting for its monochromator, boasts the highest resolution in its class, and features... | |
| Designed by the leaders in UV-Visible Spectroscopy for molecular absorption quantitative analysis, the UV-1280 Multipurpose UV-Visible Spectrophotometer offers wavelength scanning from 190-1100nm. This lower-cost, high-quality instrument is ideal for applications... | |
| In addition to advanced optical systems and Shimadzu's unique "Lo-Ray-Ligh" diffraction gratings, which substantially reduce stray light, Shimadzu's ultra-compact single-monochromator UV-2600 and double monochromator UV- 2700 offer a number of... | |
| Shimadzu's SolidSpec-3700 Series offers the ultimate in sensitivity. Two models are available: the 3700 for standard applications and the 3700DUV for deep UV measurement to 165 nm. Large sample compartments... | |
| The Shimadzu BioSpec-nano is a low-maintenance micro-volume spectrophotometer designed for the modern life science laboratory. It offers superior detection limits, up to 10 times better compared to the competition, making... |