The patented UniBloc (OPF) sensor achieves high-performance, compact size, and durability at the same time. Shimadzu introduced this wire-cut block sensor to high-precision platform balances in 1989. Combination of low-profiled body and large pan is for operator comfort during bulk weighing.
WindowsDirect function
The balance communicates directly to a PC with Windows® applications. No additional software is needed to interface with spreadsheet, database, word processing, and laboratory software. WindowsDirect function works Windows® 95, 98, 2000, NT4.0, Me and XP. PC must be IBM PC/AT compatible.
Superior durability
The simple structure and overload protection mechanism results in maximum durability.
Guaranteed sensitivity
Internal resolution is one digit finer level than display, so even minimum readout is highly reliable and stable.
Selectable weighing modes
Best measurement modes depending on the purpose and environment can be selected with ease.Built-in calibration weight (BW-K Series only)BW-K Series is equipped with built-in calibration weight. Operator is released from weight maintenance. A single lever operation is all that is needed to load the weight for calibration.
Analog display modes
Full range
Bar graph clearly indicates the total weight (including the tare) as a portion of the balance capacity.
Fill-in
Select a target weight and tolerance. The display clearly indecates when they are reached.
Checkweighing
Set an upper and lower limit. The display continually indicates whether the sample is within the range "Go", over range "HI" or under range "LO." Choose one of the two bar graph display modes.(No signal output)BW-K (with built-in calibration weights) BX-K (Standard)
| Shimadzu Scientific Instruments, Inc. | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | BX32KS |
| Product Name | High-Precision Platform Balance |
| Type | Bench / Counter Scale; Laboratory / Analytical Balance |
| Display | Digital Display |
| Interface | Serial |