Shimadzu Scientific Instruments, Inc. TXB Series - Electronic Balance TXB2201L

Description
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.
Datasheet
Description
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TXB Series - Electronic Balance - TXB2201L - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
TXB Series - Electronic Balance
TXB2201L
TXB Series - Electronic Balance TXB2201L
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.

Menu Operation Key

Easy to operate key layout

Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps.

Easy Setting

Best fit to weighing application

Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation.

WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer

Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated.

Can be used anywhere with battery power

Power the TXB series balances by AC adapter or batteries.

Datasheet

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Scales and Balances
Product Number TXB2201L
Product Name TXB Series - Electronic Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Features Battery Powered; Integral Printer (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Spring Balances - 7251826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 0.6615 lbs (0.3000 kg)
Resolution 0.0221 lbs (0.0100 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Indicator WE2107, ABS housing - 1-WE2107-1 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details