Shimadzu Scientific Instruments, Inc. TX Series - Electronic Balance TX323L

Description
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.
Description
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.

Suppliers

Company
Product
Description
Supplier Links
TX Series - Electronic Balance - TX323L - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
TX Series - Electronic Balance
TX323L
TX Series - Electronic Balance TX323L
Menu Operation Key Easy to operate key layout Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps. Easy Setting Best fit to weighing application Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation. WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated. Can be used anywhere with battery power Power the TXB series balances by AC adapter or batteries.

Menu Operation Key

Easy to operate key layout

Menu navigation keys are separated from weighing operation keys and arranged in a familiar 5-way navigation circle. Up, Down, Right, Left and Enter are the simple operational steps.

Easy Setting

Best fit to weighing application

Quickly adjust the desired ratio of stability and response for every application, even during measurement, with one touch operation.

WindowsDirect Communication Function Only a cable is needed to send weighing data to a computer

Send balance data to Excel or other Windows applications without any data communication software installation required. All you have to add is one RS-232C cable. By combining standard AutoPrint functions with typical spreadsheet functions, even difficult applications can be easily automated.

Can be used anywhere with battery power

Power the TXB series balances by AC adapter or batteries.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Scales and Balances
Product Number TX323L
Product Name TX Series - Electronic Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial
Features Integral Printer (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2LA/33t - 1-RTN/M2LA33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Weighing Scales - 193163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 441 lbs (200 kg)
View Details