AMETEK Sensors, Test & Calibration CDR Series Digital Crane Scale CH-CDR-330

Description
The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The CDR Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The standard remote controller allows users to change units, clear measurements, zero and tare out weight and capture peak weight at a distance of up to 100 feet (30m). The remote controller may not be used with the CDR-66 or CDR-66-N.
Description
The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The CDR Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The standard remote controller allows users to change units, clear measurements, zero and tare out weight and capture peak weight at a distance of up to 100 feet (30m). The remote controller may not be used with the CDR-66 or CDR-66-N.

Suppliers

Company
Product
Description
Supplier Links
CDR Series Digital Crane Scale - CH-CDR-330 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
CDR Series Digital Crane Scale
CH-CDR-330
CDR Series Digital Crane Scale CH-CDR-330
The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The CDR Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The standard remote controller allows users to change units, clear measurements, zero and tare out weight and capture peak weight at a distance of up to 100 feet (30m). The remote controller may not be used with the CDR-66 or CDR-66-N.

The CHATILLON® CDR Series digital scale is an economical weighing solution for general purpose weighing. The CDR Series is available in five capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, backlighted LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The CDR Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad.

The standard remote controller allows users to change units, clear measurements, zero and tare out weight and capture peak weight at a distance of up to 100 feet (30m). The remote controller may not be used with the CDR-66 or CDR-66-N.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-CDR-330
Product Name CDR Series Digital Crane Scale
Type Crane Scale
Unlock Full Specs
to access all available technical data

Similar Products

Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Weighing Scales - 687280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 662 lbs (300 kg)
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details