AMETEK Sensors, Test & Calibration PDT Series 13-inch Dial Platform Scales CH-PDT-065

Description
These quality crafted platform scales feature a 13-inch dial with knife-edge pointer. Ideal for industrial weighing or commercial applications, these precision scales feature a rugged welded steel construction with adjustable leveling feet and spirit level indicator. This scale meets all requirements of NIST Handbook 44 Class III "Legal for Trade" per Certificate of Conformance No. 90-078 issued under the National Type Evaluation Program of the National Conference on Weights and Measures. This scale requires assembly. Packaged in sub-assemblies for fast, easy setup using ordinary tools. Scale can be setup in minutes. Factory calibration is unaffected.
Description
These quality crafted platform scales feature a 13-inch dial with knife-edge pointer. Ideal for industrial weighing or commercial applications, these precision scales feature a rugged welded steel construction with adjustable leveling feet and spirit level indicator. This scale meets all requirements of NIST Handbook 44 Class III "Legal for Trade" per Certificate of Conformance No. 90-078 issued under the National Type Evaluation Program of the National Conference on Weights and Measures. This scale requires assembly. Packaged in sub-assemblies for fast, easy setup using ordinary tools. Scale can be setup in minutes. Factory calibration is unaffected.

Suppliers

Company
Product
Description
Supplier Links
PDT Series 13-inch Dial Platform Scales - CH-PDT-065 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
PDT Series 13-inch Dial Platform Scales
CH-PDT-065
PDT Series 13-inch Dial Platform Scales CH-PDT-065
These quality crafted platform scales feature a 13-inch dial with knife-edge pointer. Ideal for industrial weighing or commercial applications, these precision scales feature a rugged welded steel construction with adjustable leveling feet and spirit level indicator. This scale meets all requirements of NIST Handbook 44 Class III "Legal for Trade" per Certificate of Conformance No. 90-078 issued under the National Type Evaluation Program of the National Conference on Weights and Measures. This scale requires assembly. Packaged in sub-assemblies for fast, easy setup using ordinary tools. Scale can be setup in minutes. Factory calibration is unaffected.

These quality crafted platform scales feature a 13-inch dial with knife-edge pointer. Ideal for industrial weighing or commercial applications, these precision scales feature a rugged welded steel construction with adjustable leveling feet and spirit level indicator. This scale meets all requirements of NIST Handbook 44 Class III "Legal for Trade" per Certificate of Conformance No. 90-078 issued under the National Type Evaluation Program of the National Conference on Weights and Measures.

This scale requires assembly. Packaged in sub-assemblies for fast, easy setup using ordinary tools. Scale can be setup in minutes. Factory calibration is unaffected.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-PDT-065
Product Name PDT Series 13-inch Dial Platform Scales
Type Bench / Counter Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 2028741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 6.62 lbs (3 kg)
View Details