AMETEK Sensors, Test & Calibration BP15 Series 15-inch Dial Bench Platform Scales CH-BP15-100-T

Description
These quality crafted bench platform scales feature a 15-inch glass-covered dial with knife-edge pointer. Designed for platform use, the BP Series features a rugged cast-iron base and heavy gauge steel platform. Adjustable leveling feet and spirit level indicator are standard. Tare is adjustable to 10% capacity. Class III "Legal For Trade" models are subject to on-site verification by local Weights and Measures jurisdictions. Available with avoirdupois or metric graduations. BP15 Series have temperature compensated springs.
Description
These quality crafted bench platform scales feature a 15-inch glass-covered dial with knife-edge pointer. Designed for platform use, the BP Series features a rugged cast-iron base and heavy gauge steel platform. Adjustable leveling feet and spirit level indicator are standard. Tare is adjustable to 10% capacity. Class III "Legal For Trade" models are subject to on-site verification by local Weights and Measures jurisdictions. Available with avoirdupois or metric graduations. BP15 Series have temperature compensated springs.

Suppliers

Company
Product
Description
Supplier Links
BP15 Series 15-inch Dial Bench Platform Scales - CH-BP15-100-T - AMETEK Sensors, Test & Calibration
Largo, FL, United States
BP15 Series 15-inch Dial Bench Platform Scales
CH-BP15-100-T
BP15 Series 15-inch Dial Bench Platform Scales CH-BP15-100-T
These quality crafted bench platform scales feature a 15-inch glass-covered dial with knife-edge pointer. Designed for platform use, the BP Series features a rugged cast-iron base and heavy gauge steel platform. Adjustable leveling feet and spirit level indicator are standard. Tare is adjustable to 10% capacity. Class III "Legal For Trade" models are subject to on-site verification by local Weights and Measures jurisdictions. Available with avoirdupois or metric graduations. BP15 Series have temperature compensated springs.

These quality crafted bench platform scales feature a 15-inch glass-covered dial with knife-edge pointer. Designed for platform use, the BP Series features a rugged cast-iron base and heavy gauge steel platform. Adjustable leveling feet and spirit level indicator are standard. Tare is adjustable to 10% capacity. Class III "Legal For Trade" models are subject to on-site verification by local Weights and Measures jurisdictions. Available with avoirdupois or metric graduations. BP15 Series have temperature compensated springs.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-BP15-100-T
Product Name BP15 Series 15-inch Dial Bench Platform Scales
Type Bench / Counter Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing module for RTN/M2LA/33t - 1-RTN/M2LA33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details