AMETEK Sensors, Test & Calibration PBB Series Portable Bench Beam Scales CH-PBB-052-T

Description
These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel pivots and self-aligning steel bearings. The built-in platform and steel locking mechanism ensures safe, secure operation and portability. Models are available in avoirdupois or metric graduations. Class III "Legal For Trade" models are available. A sliding poise is standard and permits blank taring up to 10 lbs. Metric models have a 2 kg taring on a secondary poise. Tare adjustment is tool operated. The bottom left or right beam sections may be used as a measured tare bar. Scales come assembled with adjustable leveling legs, bubble level indicator and built-in carrying handle. Approximate weight is 23 lbs (11 kg). Overall hieght approximately 5.5-inches (140 mm).
Description
These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel pivots and self-aligning steel bearings. The built-in platform and steel locking mechanism ensures safe, secure operation and portability. Models are available in avoirdupois or metric graduations. Class III "Legal For Trade" models are available. A sliding poise is standard and permits blank taring up to 10 lbs. Metric models have a 2 kg taring on a secondary poise. Tare adjustment is tool operated. The bottom left or right beam sections may be used as a measured tare bar. Scales come assembled with adjustable leveling legs, bubble level indicator and built-in carrying handle. Approximate weight is 23 lbs (11 kg). Overall hieght approximately 5.5-inches (140 mm).

Suppliers

Company
Product
Description
Supplier Links
PBB Series Portable Bench Beam Scales - CH-PBB-052-T - AMETEK Sensors, Test & Calibration
Largo, FL, United States
PBB Series Portable Bench Beam Scales
CH-PBB-052-T
PBB Series Portable Bench Beam Scales CH-PBB-052-T
These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel pivots and self-aligning steel bearings. The built-in platform and steel locking mechanism ensures safe, secure operation and portability. Models are available in avoirdupois or metric graduations. Class III "Legal For Trade" models are available. A sliding poise is standard and permits blank taring up to 10 lbs. Metric models have a 2 kg taring on a secondary poise. Tare adjustment is tool operated. The bottom left or right beam sections may be used as a measured tare bar. Scales come assembled with adjustable leveling legs, bubble level indicator and built-in carrying handle. Approximate weight is 23 lbs (11 kg). Overall hieght approximately 5.5-inches (140 mm).

These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel pivots and self-aligning steel bearings. The built-in platform and steel locking mechanism ensures safe, secure operation and portability. Models are available in avoirdupois or metric graduations. Class III "Legal For Trade" models are available. A sliding poise is standard and permits blank taring up to 10 lbs. Metric models have a 2 kg taring on a secondary poise. Tare adjustment is tool operated. The bottom left or right beam sections may be used as a measured tare bar. Scales come assembled with adjustable leveling legs, bubble level indicator and built-in carrying handle. Approximate weight is 23 lbs (11 kg). Overall hieght approximately 5.5-inches (140 mm).

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-PBB-052-T
Product Name PBB Series Portable Bench Beam Scales
Type Bench / Counter Scale
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 1260465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details