AMETEK Sensors, Test & Calibration CMA Series Digital Crane Scale CH-CMA-4400

Description
The CHATILLON® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six capacities from 1320 lbs to 22,000 lbs (600 to 10,000 kg). All CMA Series have a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, LED display that indicates measured values in either pounds (lbs) or kilograms (kg). A cast-aluminum housing makes the CMA ideal for harsh environments. The CMA Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral push-button style keys or using the optional wireless remote controller. The remote controller lets you change units, clear measurements, zero and tare out weight at a distance of up to 100 feet (30 m). The CMA Series scale is supplied with hanging loop, S-hook, charger/adapter and power converter/surge protector for USA, EU, UK, Japan, Thailand, and Australian power configurations. The CMA will perform continuously for approximately 100 hours before a recharge is required. The CMA Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.
Description
The CHATILLON® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six capacities from 1320 lbs to 22,000 lbs (600 to 10,000 kg). All CMA Series have a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, LED display that indicates measured values in either pounds (lbs) or kilograms (kg). A cast-aluminum housing makes the CMA ideal for harsh environments. The CMA Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral push-button style keys or using the optional wireless remote controller. The remote controller lets you change units, clear measurements, zero and tare out weight at a distance of up to 100 feet (30 m). The CMA Series scale is supplied with hanging loop, S-hook, charger/adapter and power converter/surge protector for USA, EU, UK, Japan, Thailand, and Australian power configurations. The CMA will perform continuously for approximately 100 hours before a recharge is required. The CMA Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.

Suppliers

Company
Product
Description
Supplier Links
CMA Series Digital Crane Scale - CH-CMA-4400 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
CMA Series Digital Crane Scale
CH-CMA-4400
CMA Series Digital Crane Scale CH-CMA-4400
The CHATILLON® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six capacities from 1320 lbs to 22,000 lbs (600 to 10,000 kg). All CMA Series have a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, LED display that indicates measured values in either pounds (lbs) or kilograms (kg). A cast-aluminum housing makes the CMA ideal for harsh environments. The CMA Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral push-button style keys or using the optional wireless remote controller. The remote controller lets you change units, clear measurements, zero and tare out weight at a distance of up to 100 feet (30 m). The CMA Series scale is supplied with hanging loop, S-hook, charger/adapter and power converter/surge protector for USA, EU, UK, Japan, Thailand, and Australian power configurations. The CMA will perform continuously for approximately 100 hours before a recharge is required. The CMA Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.

The CHATILLON® CMA Series digital scale is a precision weighing solution for high capacity weighing. The CMA Series is ideal for warehouse applications. The CMA Series is available in six capacities from 1320 lbs to 22,000 lbs (600 to 10,000 kg). All CMA Series have a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read, LED display that indicates measured values in either pounds (lbs) or kilograms (kg). A cast-aluminum housing makes the CMA ideal for harsh environments. The CMA Series is powered using rechargeable battery pack. The scale can display the peak weight. You may add accessories and tare out their weight up to 100% of the scale’s rated capacity. Operation is simple using the integral push-button style keys or using the optional wireless remote controller. The remote controller lets you change units, clear measurements, zero and tare out weight at a distance of up to 100 feet (30 m).

The CMA Series scale is supplied with hanging loop, S-hook, charger/adapter and power converter/surge protector for USA, EU, UK, Japan, Thailand, and Australian power configurations. The CMA will perform continuously for approximately 100 hours before a recharge is required. The CMA Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-CMA-4400
Product Name CMA Series Digital Crane Scale
Type Crane Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Spring Balances - 1907729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 27.56 lbs (12.5 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details