AMETEK Sensors, Test & Calibration 4200 Series 9-inch Dial Hanging Scales CH-4230DD-T-H

Description
The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.
Description
The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.

Suppliers

Company
Product
Description
Supplier Links
4200 Series 9-inch Dial Hanging Scales - CH-4230DD-T-H - AMETEK Sensors, Test & Calibration
Largo, FL, United States
4200 Series 9-inch Dial Hanging Scales
CH-4230DD-T-H
4200 Series 9-inch Dial Hanging Scales CH-4230DD-T-H
The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.

The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-4230DD-T-H
Product Name 4200 Series 9-inch Dial Hanging Scales
Type Hanging Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details