AMETEK Sensors, Test & Calibration CCR Series Digital Scales CH- CCR-220

Description
The CHATILLON® CCR Series digital scale is an economical weighing solution for general purpose weighing. The CCR Series is available in four capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The scale can display the peak weight. You may add accessories and tare out their weight up to 10% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The CCR Series is powered using three AA (1.5V) alkaline batteries. You may setup the scale to automatically turn power off after 3 minutes or 10 minutes of inactivity. The CCR Series scale is supplied with three AA batteries, hanging loop and S-hook. The CCR Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.
Description
The CHATILLON® CCR Series digital scale is an economical weighing solution for general purpose weighing. The CCR Series is available in four capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The scale can display the peak weight. You may add accessories and tare out their weight up to 10% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The CCR Series is powered using three AA (1.5V) alkaline batteries. You may setup the scale to automatically turn power off after 3 minutes or 10 minutes of inactivity. The CCR Series scale is supplied with three AA batteries, hanging loop and S-hook. The CCR Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.

Suppliers

Company
Product
Description
Supplier Links
CCR Series Digital Scales - CH- CCR-220 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
CCR Series Digital Scales
CH- CCR-220
CCR Series Digital Scales CH- CCR-220
The CHATILLON® CCR Series digital scale is an economical weighing solution for general purpose weighing. The CCR Series is available in four capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The scale can display the peak weight. You may add accessories and tare out their weight up to 10% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The CCR Series is powered using three AA (1.5V) alkaline batteries. You may setup the scale to automatically turn power off after 3 minutes or 10 minutes of inactivity. The CCR Series scale is supplied with three AA batteries, hanging loop and S-hook. The CCR Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.

The CHATILLON® CCR Series digital scale is an economical weighing solution for general purpose weighing. The CCR Series is available in four capacities with a measurement accuracy of better than 0.2% full scale. The scale features an easy-to-read LCD display that indicates measured values in either pounds (lbs) or kilograms (kg). The scale can display the peak weight. You may add accessories and tare out their weight up to 10% of the scale’s rated capacity. Operation is simple using the integral membrane-style keypad. The CCR Series is powered using three AA (1.5V) alkaline batteries. You may setup the scale to automatically turn power off after 3 minutes or 10 minutes of inactivity.
The CCR Series scale is supplied with three AA batteries, hanging loop and S-hook. The CCR Series is supplied with a Certificate of Conformance. An optionally available Certificate of Calibration with NIST is available.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH- CCR-220
Product Name CCR Series Digital Scales
Type Hanging Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Scales - 687276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 17.64 lbs (8 kg)
View Details