AMETEK Sensors, Test & Calibration 4200 Series 9-inch Dial Hanging Scales CH-4260-X-H

Description
The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.
Description
The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.

Suppliers

Company
Product
Description
Supplier Links
4200 Series 9-inch Dial Hanging Scales - CH-4260-X-H - AMETEK Sensors, Test & Calibration
Largo, FL, United States
4200 Series 9-inch Dial Hanging Scales
CH-4260-X-H
4200 Series 9-inch Dial Hanging Scales CH-4260-X-H
The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.

The CHATILLON® 4200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions for optimum durability. Available with single or double dial head, the 4200 Series features a large 9-inch dial available in metric or aviordupois graduations. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity. Capacity reached in 3 pointer revolutions.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Scales and Balances
Product Number CH-4260-X-H
Product Name 4200 Series 9-inch Dial Hanging Scales
Type Hanging Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Scales - 1904118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232, usb (optional)
Ratings / Certifications Other; RoHS Certified
View Details