These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel pivots and self-aligning steel bearings. The built-in platform and steel locking mechanism ensures safe, secure operation and portability. Models are available in avoirdupois or metric graduations. Class III "Legal For Trade" models are available. A sliding poise is standard and permits blank taring up to 10 lbs. Metric models have a 2 kg taring on a secondary poise. Tare adjustment is tool operated. The bottom left or right beam sections may be used as a measured tare bar. Scales come assembled with adjustable leveling legs, bubble level indicator and built-in carrying handle. Approximate weight is 23 lbs (11 kg). Overall hieght approximately 5.5-inches (140 mm).
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | CH-KPB-052-T |
| Product Name | PBB Series Portable Bench Beam Scales |
| Type | Bench / Counter Scale |