Spirax-Sarco (Closed System) Automatic Pump-trap Packaged Unit APT10-PPU

Description
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure. Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces. Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.
Description
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure. Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces. Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.

Suppliers

Company
Product
Description
Supplier Links
(Closed System) Automatic Pump-trap Packaged Unit - APT10-PPU - Spirax-Sarco
Cheltenham, United Kingdom
(Closed System) Automatic Pump-trap Packaged Unit
APT10-PPU
(Closed System) Automatic Pump-trap Packaged Unit APT10-PPU
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure. Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces. Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.

The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping, depending on available differential pressure.

Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces.

Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications. The standard pump-trap is manufactured from SG iron, although electroless nickel plated (ENP) versions are available on request.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Liquid Handling Pumps
Product Number APT10-PPU
Product Name (Closed System) Automatic Pump-trap Packaged Unit
Pump Type Condensate Pump; Positive Displacement Pump; Screw Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S07 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 23.000 GPM (0.00 to 87.12 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Water Pumps - 4931942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 V
Media Water Pump
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details