KUKA Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
KUKA offers a broad portfolio of linear robots with various travel lengths and additional options for efficient linking of work processes between machinesand systems. KUKA linear robots for maximum process...
Along with being a space saver, the KR 30-3 F is a great option for manufacturers because of the fist-shaped work envelope. The quick repeatability of the KUKA KR 30-3...
Automate your process with the tireless 6-axis KUKA KR 60. Available in three different payload versions, this articulated robot is a swift, efficient mover. The KR 60 KR C2 has...
Available with three different payloads and work envelopes, the Kuka KR 140 model is durable and accurate. The KR 140 KRC2 robot is comfortable in many settings, from general industry...
Bringing with it amazing amounts of flexibility and versatility, the KUKA KR 90 R3100 Extra can produce higher levels of precision, performance, energy efficiency, and availability than seen with any...
Bringing you high-precision specifications, the KUKA KR 90 3100 Extra HA is the perfect solution for jobs that require indisputable accuracy, such as laser applications or the gauging of components.
By choosing the KUKA KR 16 L8-3 Arc HW, manufacturers are receiving a powerful, precise arc welder that is flexible enough to perform several other applications. Along with increasing productivity...
Cobots
Cut cycle times and costs with the KR 100 PA. The design of this 4-axis palletizing robot is both progressive and practical. Most of the frame is constructed out of...
Earning the internationally recognized reddot design award, the KR 1000 1300 Titan PA is one robot you want on your palletizing production line. It is the strongest robot on the...
Extend your workspace with the KUKA KR 60 JET gantry robot. With the ideal combination of linear and jointed-arm, this system provides two big advantages. First, the work envelope is...
Get ready to cut your cycle times and costs with the KR 120 R3200 PA. The design of this 5-axis palletizing robot is ready to effortlessly stack payloads of 120...
If you are seeking the perfect cleanroom robot, then look no further then the high-speed and versatile KR 6 R900 Sixx CR (KR AGILUS CR). It will offer you maximum...
If your low-payload application requires a long,extended reach, then consider the KR 16 L6-2. It has a reach of 1911 mm, payload of 6 kg, and mounting options of floor...
Industrial (Articulated) Robots
KUKA linear units are translational motion units. The linear units can be used to extend a robot’s work envelope or alternatively to move workpieces or tools within the work envelopes...
Kuka’s LBR iiwa is the world’s first series-produced sensitive, and therefore HRC-compatible, robot. With the LBR iiwa, humans and robots can work together on highly sensitive tasks in close cooperation,...
KUKA's KMP 600-S diffDrive is an omnidirectional mobile platform that can be used as a mobile robot or as a mobile manipulation system. It is designed to be highly mobile...
KUKA's KR 16 KS-F is a shelf mounted industrial robot designed for a wide variety of applications such as handling, packaging, cutting, and painting/enameling. Designed with a 16 kg payload...
KUKA's KR 500 L340-3 industrial robot arm is part of KUKA's heavy-duty industrial robot series. With a reduced payload capacity of 340 kilograms, an extended reach of 3,326 millimeters gives...
KUKA's KR 60 L30 KS is a shelf mounted robot with 6 axes and an ability to handle a payload of up to 30 kg. KR 60 L30 KS KR...
KUKA's KR 90 R2700 QUANTEC Pro offers the latest in compact, high payload Industrial (Articulated) Robots. This floor-mounted, six-axis robot can manipulate up to 90 kg and reach up to...
Look no further than the KUKA KR 120 R2900 Extra for an affordable robot that can provide maximum versatility and flexibility. Also known as the KR QUANTEC, this robust robot...
Machine tending and material handling applications are done with ease by the KUKA KR 120 Pindustrial robot. With its powerful reach and payload capacity, the KR 120 P KR C2...
Making palletizing jobs look effortless, the KR 1000 L950 Titan PA can lift up to 950 kg. It offers a long reach, 3601 mm, and is paired with the KR...
Meet the the KUKA KR 90 R3100 Extra F-HP. An affordable robot that is even more streamlined, faster, and more robust. This new Foundry robot of the QUANTEC series also...
Offering a more cost-effective version to the popular KUKA KR 210 R2700 prime, the KUKA KR 210 R2700 extra brings an incredibly reliable and versatile solution. KUKA designed this robot...
Offering a weight savings of over 160 kg, the KUKA KR 150 R2700 Extra offers all the benefits of the standard model, and more! It maintains the same payload of...
Powerful and robust, yet light and fast, the KUKA KR 300-2 PA palletizing robot will not disappoint. KUKA has designed this robot specifically for high-speed tasks with heavy payloads, up...
Proven reliable, the KUKA KR 470 PA is the answer to your demanding palletizing needs. This arm features a hollow wrist for cable protection and KUKA components for maximum performance.
Shelf-mounted robots, like the KR 16-2 KS, offer the customer a greater depth of working envelope in the downward direction. They also have a lower overall height, when compared with...
Short cycle times, combined with high accuracy, make the KUKA KR 5 Sixx an excellent choice for many assembly applications. A compact arm with a 5 kg payload, the KR...
Strong, fast, highly efficient. Whether for the assembly of small parts, material handling or testing - the new, ultra-compact KR SCARA robots immediately deliver maximum efficiency at low cost. With...
The 2-axis KR 50 PA is designed solely for palletizing and order picking applications. Fast, efficient, and affordable, the KR 50 robot transforms material handling for any industry. This Kuka...
The 6 axis KUKA KR 180 R2500 Extra (KR QUANTEC EXTRA) provides an affordable option for companies in search of a robot that provides incredible amounts of flexibility and versatility.
The 6-axis, articulated Kuka KR 150 steps up the challenge of heavy loads. The KR 150 is a highly maneuverable, efficient worker. This robot is flexible and user-friendly, with a...
The compact dimensions of the KUKA KR 5 Arc robot reduce its footprint. The low weight of the Kuka KR 5 KR C2 Arc simplifies transportation and installation. This productive...
The deeper working envelope of the shelf-mounted KUKA KR 30 KS provides an excellent solution for loading applications. The shorter lifting distances and longer reach, due to the low base...
The diverse KUKA KR 60-3 is flexible enough to handle several different material handling and removal applications, saving the manufacturer money on equipment. The KR 60-3 KR C4 has two...
The extremely compact, 6-axis, KUKA KR 120 R2700 Extra HA robot is ideal for conquering those jobs that require high accuracy and extreme precision. This makes this robot ideal for...
The extremely compact, KUKA KR 120 R2500 (KR QUANTEC PRO) robot is ideal for a variety of applications, including palletizing, assembly, spot welding, and more! With reduced interference contours and...
The hardworking, versatile Kuka KR 100 HA is easily integrated for any application, from welding to material handling to coating. Available in three different versions; each with a different payload...
The high accuracy Kuka KR 30 version is constructed with finer gears for precise laser, welding, and machining applications. With six axes and a maximum reach of 2033mm the Kuka...
The highly flexible and durable KUKA KR 30 handles diverse applications. Its modular design allows for simple payload and reach modifications. With a small footprint and variable mounting options, the...
The intelligent design of the KR 3 R540 (AGILUS) makes it a very cost-effective, reliable robot that is one of the fastest in its class. It is the answer for...
The KL 4000 stands out due to the compact design of the carriage. An optimized motor and gear unit arrangement, the effective travel is increased by 0.4 meters compared to...
The KR 10 R1440-2 is designed for a rated payload of 10 kg in order to optimize the dynamic performance of the robot. The maximum payload of 14.3 kg applies...
The KR 16-2 CR is the perfect choice for your next cleanroom application. This is a compact, versatile robot that has a 16 kg payload and 1610 mm maximum reach.
The KR 240 R3200 PA (KR QUANTEC) is a 5-axis robot that truly impresses with its speed and optimal acceleration values. It has a reach of 3195 mm and can...
The KR 30 JET robot system is light weight and extremely fast. It has a linear axis, jointed-arm and JET TRACK axis module that helps to free up valuable floor...
The KR 30-4 KS is a shelf mounted robot that can provide accurate and powerful movements for low to medium payload tasks. It can handle up to 30 kg in...
The KR 30-4 KS-F is a six-axis shelf mounted robot. When compared with the K model, the KS offers a greater depth of working envelope in a downward direction. This...
The KR 40 PA is an innovative 4-axis palletizing robot designed for swift, effective automation. With a long arm and unique construction, it is an asset to any manufacturing company.
The KR 5-2 Arc HW (Hollow Wrist) is a new type of robot that is considered to be the arc welding specialist. It's attributes truly put it in a class...
The KR 500 FORTEC is proud to seamlessly offer great amounts of strength to complete a variety of heavy duty tasks. It's new streamlined design can easily tackle a variety...
The KR 60 L 16-2 KS is a swift, efficient, and tireless worker that handle up to 16 kg in payload and has a long reach of up to 2952...
The KR Agilus Sixx R900 is a fast worker, which benefits manufacturers by reducing cycle times and increasing repeatability. The R900 Agilus KR C4 has a compact size, saving space...
The Kuka 6 Arc industrial robot was designed for tough arc welding applications. Designed with 6 axes and a 6 kg maximum payload, the KR 6 Arc KR C2 can...
The KUKA KMR iiwa integrates a sensitive LBR iiwa lightweight robot with a mobile platform, providing high flexibility and autonomous operation in dynamic environments. Its design combines precision robotics with...
The Kuka KR 100 comp brings high level sophistication to the toughest application. With light-weight frame components and versatility, the KR 100 KR C2 robot can handle many tasks such...
The KUKA KR 1000 L750 Titan is the perfect choice for a variety of heavy duty applications to include assembly, handling, picking, loading, or spot welding. It has a huge...
The Kuka KR 1000 Titan is a large, 6 axes, 1000 kg payload robot. Featuring an outstanding horizontal reach of 3200 mm and 5000 mm vertical reach, the KR 1000...
The KUKA KR 150 K is a six axes, 110 kg payload, shelf-mounted robot. The KR 150 K KR C2 is ideal for a variety of applications such as spot...
The KUKA KR 150 R3100 prime robot is a 6-axis robot arm, it offers a 150 kg payload and 3095 mm reach. The repeatability of the KUKA KR 150 R3100...
The KUKA KR 150 R3100-2 is an industrial robot engineered to handle demanding tasks with a rated payload of 150 kg and a maximum reach of 3100 mm. This robot's...
The KUKA KR 16 L6 is a long reach low payload robot arm. It features an arm extender that expands the reach to 1911 mm. The payload is reduced to...
The Kuka KR 16 packs a lot of power into a small frame. The accurate, swift mover KR 16 has a 16 kg payload and 1610 mm maximum reach. An...
The KUKA KR 16 S is a high speed robot. There are more powerful drives in the KUKA controller for axes 1, 2, and 3 to increase the speed and...
The KUKA KR 16-2 F is an extremely precise and versatile robot in the low payload family. This robot is a Foundry model; it has maximum scope and safety due...
The KUKA KR 180 PA features powerful motors and high-performance gear units. Multiple pallets can be stacked with ease, allowing for fast stacking operations at up to 30 cycles per...
The KUKA KR 180 R3200 PA is a high performance robot ideal for packaging and order picking applications. This advanced 5-axis robot has a 180 kg payload and a narrow...
The KUKA KR 20-3 is proud to provide an increased payload while maintaining its excellent versatility. It is suitable for a broad spectrum of applications and industries from handling, automotive,...
The KUKA KR 210 industrial robot arm is a high payload solution for serious industrial applications. With a high payload of 210 kg and a massive reach of 2700 mm,...
The Kuka KR 210 L has a wider work envelope and a smaller payload than other members of its family. The KR 210 L KR C2 comes in versions approved...
The KUKA KR 210-2 F (Foundry) is a robust, 6 axis robot that offers astonishing performance even in extreme conditions. It is equipped with state-of-the-art technology that enables long operating...
The KUKA KR 240 features a large load-bearing capacity, enabling it to carry heavy tooling and parts quickly with smooth motions. The KR 240 KR C2 robot is ideal for...
The Kuka KR 30 L16 offers a long reach of 3102 mm and the ability to handle a payload of up to 16 kg. With the ability to be either...
The KUKA KR 300 PA robot can drastically increase your palletizing output. It is well-suited for high speed tasks with high payloads. The result is shorter cycle times and increased...
The KUKA KR 360 is a heavy duty robot with a lot of options! This Kuka KR 360 KR C2 arm has a generous payload of 360 kg and a...
The KUKA KR 500 robot arm is a heavy-duty industrial robot arm with a high payload and large work envelope. The Kuka heavy duty KR 500 KR C2 has enhanced...
The Kuka KR 6 offers smooth movement and space-efficiency. Highly reliable, the Kuka KR 6 KR C2 is easily operated and integrated for a variety of applications. With a 6...
The KUKA KR 6 R700 Sixx Agilus is up to 50% faster than its predecessor. It is known for its high speeds and amazing precision which makes it perfect for...
The KUKA KR 6-2 is part of the low payload family. The KUKA KR 6-2 KR C4 robot comes equipped with a KR C4 controller and has a 6 kg...
The Kuka KR 60 KS is designed to work from a shelf and handle medium payloads. Compact and versatile, this robot has unique features. Its mounting position creates a wide...
The KUKA KR 60 L45 KS robot is a shelf mounted robot. The KR 60 L45 KS KR C2 is equipped with a lower payload and a longer reach. Six...
The KUKA KR 60-4 KS is a shelf mounted robot that can carry out many tasks that previously were only accomplished by linear feed systems. The advanced KR 60-4 KS...
The KUKA KR 700 PA palletizing robot is capable of palletizing extremely heavy loads at high speeds. The KR 700 KR C2 has a 4-axis system has a low weight...
The KUKA KR 90 R2900 Extra HA is an extremely precise 6-axis robot that has a 2896 mm reach and a 90 kg payload. It is the perfect answer for...
The KUKA KR10 R900 Sixx is part of the small robot family. With 6 axes, and a 10 kg payload, this small robot is very flexible. The KUKA KR-10 R900...
The KUKA KR6 R700 Fivve is part of its small KR Agilus family. The KUKA KR6 R700 Fivve has 5 axes and a 6 kg payload. Known for its precision...
The KUKA KR6 R900 Fivve agilus small robot only has 5 axes and is known for working at extremely fast speeds. Even at a fast rate, the KUKA KR 6...
The KUKA KR6 R900 Sixx HM-SC, also known as the KUKA KR Agilus Hygienic Machine, is an extremely clean, fast robot designed for applications involving contact with food or pharmaceutical...
The KUKA LBR IIWA 7 R800 is a highly adaptable collaborative robot designed for precision tasks in industrial settings. With a reach of 800 mm and a rated payload capacity...
The KUKA linear unit KL 100 is a self-contained, one-axis linear unit mounted on the floor, ceiling or wall. It is operated as the external axis of a robot and...
The LBR iiwa is the world’s first series-produced sensitive, and therefore HRC-compatible, robot. LBR stands for “Leichtbauroboter” (German for lightweight robot), iiwa for “intelligent industrial work assistant”. With the LBR...
The new foundry robot in the QUANTEC series, the KUKA KR 120 R2900 Extra F-HP, will give your production line greater reliability with its higher levels of precision, performance, and...
The new generation of robots, to include the KUKA KR 600 FORTEC, brings an improved, streamlined design to the production floor and an overall improved performance. The hole patterns on...
The short stature and deeper 1801 mm reach of this shelf-mounted KUKA KR 6 KS KR C2 model make it an excellent choice for diverse applications. This version of the...
The six-axis Kuka KR 15 is a flexible robot arm that features a light body and medium payload. Flexible and fast, the KR 15 KR C1 is well-suited for handling,...
This cleanroom robot, the KR 30-3 CR, is a space saver and a great option for manufacturers because of the fist-shaped work envelope. The quick repeatability of the KUKA 30-3...
This heavy duty KUKA KR 1000 L750 Titan F is the foundry version of the standard model. It brings the same long reach (3600 mm) and huge payload (750 kg)...
This high accuracy Kuka KR 60 HA model is ideal for intricate applications such as laser beam welding, MIG/MAG welding, and machining. Apart from precision, the Kuka KR 60 HA...
This powerful palletizing robot, the KUKA KR 470-2 PA, is just what your production line needs. It can handle up to 470 kg with a reach of 3150 mm, and...
This shelf-mounted KR 16 KS version combines a squatty build with a broad reach. The KR 16 KS KR C2 offers a greater depth of working envelope in a downward...
Unique in look and performance, the Kuka KR 15 SL KR C2 cleanroom robot is encased in stainless steel. This six-axis robot is well-suited for work with food or pharmaceuticals.
When a heavy duty job calls, the KUKA KR 1000 Titan F will answer; efficiently, precisely, and accurately, increasing your floors overall productivity! It can handle a variety of large,...
When it comes to loading and unloading, the press-to-press KUKA KR 100 P KR C2 offers fast and far-reaching performance. With a working envelope that spans 3500 mm and a...
When your job requires a heavy duty worker, look no further than the KUKA KR 360 FORTEC. This robot takes pride in its strength, fortitude, and proven technology, completing a...
With a high payload and wide work envelope, the Kuka KR 180 cuts costs and ups production. The KR 180 KR C2 is a hard-wearing, articulated robot that is suited...
With a longer reach, a shelf mount, and greater working envelope, the KR 16 L6-2 KS robot is ready for installation on your production line. This robot can handle up...