KUKA Industrial (Articulated) Robots KR 360

Description
The KUKA KR 360 is a heavy duty robot with a lot of options! This Kuka KR 360 KR C2 arm has a generous payload of 360 kg and a long reach of 2826 mm. The KR 360 Kuka robot can be floor or ceiling mounted to allow for effective use of existing floorspace. A foundry version of the KR 360 KR C2 is available for volatile conditions. These variants are heat and water resistant. The Kuka KR 360 heavy duty robot is highly adaptable to cleanroom use and other ambient conditions.
Description
The KUKA KR 360 is a heavy duty robot with a lot of options! This Kuka KR 360 KR C2 arm has a generous payload of 360 kg and a long reach of 2826 mm. The KR 360 Kuka robot can be floor or ceiling mounted to allow for effective use of existing floorspace. A foundry version of the KR 360 KR C2 is available for volatile conditions. These variants are heat and water resistant. The Kuka KR 360 heavy duty robot is highly adaptable to cleanroom use and other ambient conditions.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 360 - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 360
Industrial (Articulated) Robots KR 360
The KUKA KR 360 is a heavy duty robot with a lot of options! This Kuka KR 360 KR C2 arm has a generous payload of 360 kg and a long reach of 2826 mm. The KR 360 Kuka robot can be floor or ceiling mounted to allow for effective use of existing floorspace. A foundry version of the KR 360 KR C2 is available for volatile conditions. These variants are heat and water resistant. The Kuka KR 360 heavy duty robot is highly adaptable to cleanroom use and other ambient conditions.

The KUKA KR 360 is a heavy duty robot with a lot of options! This Kuka KR 360 KR C2 arm has a generous payload of 360 kg and a long reach of 2826 mm. The KR 360 Kuka robot can be floor or ceiling mounted to allow for effective use of existing floorspace. A foundry version of the KR 360 KR C2 is available for volatile conditions. These variants are heat and water resistant. The Kuka KR 360 heavy duty robot is highly adaptable to cleanroom use and other ambient conditions.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 360
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Features Ceiling Mount; Cleanroom
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
6-Axis Hexapod - H-840 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; for Tool Control, Life Sciences, Micromanufacturing
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details