KUKA Industrial (Articulated) Robots KR 360 FORTEC

Description
When your job requires a heavy duty worker, look no further than the KUKA KR 360 FORTEC. This robot takes pride in its strength, fortitude, and proven technology, completing a variety of heavy duty tasks with grace and ease. For instance, in the automotive industry, the KR 360 FORTEC make heavy loads, such as welding guns, look easy. It can handle up to 360 kg, has a 2826 mm reach, and is paired with the advanced KR C4 controller to deliver the very best heavy duty handling out there! Additionally, this robot can be easily integrated into existing layouts with their hole mounting pattern designs. The KUKA KR 360 FORTEC comes in a few variants to better cater to your specific automationneeds. Most all are also available as foundry-versions. These variants include: The KUKA KR 360 R3080: Payload – 360 kg Reach – 3080 mm The KUKA KR 240 R3330: Payload – 240 kg Reach – 3330 mm It is easy to see why the KR 360 FORTECT is the perfect robot to remain flexible for the needs of a wide range of applications, such as assembly, cutting, material handling, and spot welding. No matter your heavy duty needs, the KR 360 FORTEC and it's variants are ready to answer the call.
Description
When your job requires a heavy duty worker, look no further than the KUKA KR 360 FORTEC. This robot takes pride in its strength, fortitude, and proven technology, completing a variety of heavy duty tasks with grace and ease. For instance, in the automotive industry, the KR 360 FORTEC make heavy loads, such as welding guns, look easy. It can handle up to 360 kg, has a 2826 mm reach, and is paired with the advanced KR C4 controller to deliver the very best heavy duty handling out there! Additionally, this robot can be easily integrated into existing layouts with their hole mounting pattern designs. The KUKA KR 360 FORTEC comes in a few variants to better cater to your specific automationneeds. Most all are also available as foundry-versions. These variants include: The KUKA KR 360 R3080: Payload – 360 kg Reach – 3080 mm The KUKA KR 240 R3330: Payload – 240 kg Reach – 3330 mm It is easy to see why the KR 360 FORTECT is the perfect robot to remain flexible for the needs of a wide range of applications, such as assembly, cutting, material handling, and spot welding. No matter your heavy duty needs, the KR 360 FORTEC and it's variants are ready to answer the call.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 360 FORTEC - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 360 FORTEC
Industrial (Articulated) Robots KR 360 FORTEC
When your job requires a heavy duty worker, look no further than the KUKA KR 360 FORTEC. This robot takes pride in its strength, fortitude, and proven technology, completing a variety of heavy duty tasks with grace and ease. For instance, in the automotive industry, the KR 360 FORTEC make heavy loads, such as welding guns, look easy. It can handle up to 360 kg, has a 2826 mm reach, and is paired with the advanced KR C4 controller to deliver the very best heavy duty handling out there! Additionally, this robot can be easily integrated into existing layouts with their hole mounting pattern designs. The KUKA KR 360 FORTEC comes in a few variants to better cater to your specific automationneeds. Most all are also available as foundry-versions. These variants include: The KUKA KR 360 R3080: Payload – 360 kg Reach – 3080 mm The KUKA KR 240 R3330: Payload – 240 kg Reach – 3330 mm It is easy to see why the KR 360 FORTECT is the perfect robot to remain flexible for the needs of a wide range of applications, such as assembly, cutting, material handling, and spot welding. No matter your heavy duty needs, the KR 360 FORTEC and it's variants are ready to answer the call.

When your job requires a heavy duty worker, look no further than the KUKA KR 360 FORTEC. This robot takes pride in its strength, fortitude, and proven technology, completing a variety of heavy duty tasks with grace and ease. For instance, in the automotive industry, the KR 360 FORTEC make heavy loads, such as welding guns, look easy. It can handle up to 360 kg, has a 2826 mm reach, and is paired with the advanced KR C4 controller to deliver the very best heavy duty handling out there! Additionally, this robot can be easily integrated into existing layouts with their hole mounting pattern designs. The KUKA KR 360 FORTEC comes in a few variants to better cater to your specific automationneeds. Most all are also available as foundry-versions. These variants include: The KUKA KR 360 R3080: Payload – 360 kg Reach – 3080 mm The KUKA KR 240 R3330: Payload – 240 kg Reach – 3330 mm It is easy to see why the KR 360 FORTECT is the perfect robot to remain flexible for the needs of a wide range of applications, such as assembly, cutting, material handling, and spot welding. No matter your heavy duty needs, the KR 360 FORTEC and it's variants are ready to answer the call.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 360 FORTEC
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Industry / Application Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing); Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
High-Dynamics Hexapod - H-860 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems, E.g. for Image Stabilization in Cameras and Mobile Devices; Equipment for Camera Test Systems
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 16 kg (35.28 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details