KUKA Industrial (Articulated) Robots KR 150 K

Description
The KUKA KR 150 K is a six axes, 110 kg payload, shelf-mounted robot. The KR 150 K KR C2 is ideal for a variety of applications such as spot welding, material handling, machine tending, and plasma cutting. As a robust shelf mounted robot, the KUKA KR 150 K can be integrated in the role of top loader in a production line, giving it the ability to load and unload, as well as performing finishing applications -- all in one streamlined operation. This level of versatility gives manufacturers many different options when they decide to invest in the KUKA KR 150 K.
Description
The KUKA KR 150 K is a six axes, 110 kg payload, shelf-mounted robot. The KR 150 K KR C2 is ideal for a variety of applications such as spot welding, material handling, machine tending, and plasma cutting. As a robust shelf mounted robot, the KUKA KR 150 K can be integrated in the role of top loader in a production line, giving it the ability to load and unload, as well as performing finishing applications -- all in one streamlined operation. This level of versatility gives manufacturers many different options when they decide to invest in the KUKA KR 150 K.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 150 K - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 150 K
Industrial (Articulated) Robots KR 150 K
The KUKA KR 150 K is a six axes, 110 kg payload, shelf-mounted robot. The KR 150 K KR C2 is ideal for a variety of applications such as spot welding, material handling, machine tending, and plasma cutting. As a robust shelf mounted robot, the KUKA KR 150 K can be integrated in the role of top loader in a production line, giving it the ability to load and unload, as well as performing finishing applications -- all in one streamlined operation. This level of versatility gives manufacturers many different options when they decide to invest in the KUKA KR 150 K.

The KUKA KR 150 K is a six axes, 110 kg payload, shelf-mounted robot. The KR 150 K KR C2 is ideal for a variety of applications such as spot welding, material handling, machine tending, and plasma cutting. As a robust shelf mounted robot, the KUKA KR 150 K can be integrated in the role of top loader in a production line, giving it the ability to load and unload, as well as performing finishing applications -- all in one streamlined operation. This level of versatility gives manufacturers many different options when they decide to invest in the KUKA KR 150 K.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 150 K
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Industry / Application Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 16 kg (35.28 lbs)
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details